Legrand - Pass & Seymour Incandescent Lampholder 4155

Description
2.75 INCH D X 4.375 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL CANDLE SOCKET, 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE BOTTOM TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet
Description
2.75 INCH D X 4.375 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL CANDLE SOCKET, 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE BOTTOM TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 4155 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
4155
Incandescent Lampholder 4155
2.75 INCH D X 4.375 INCH H SIZE UL APPROVAL 250 V VOLTAGE RATING PHENOLIC BODY MATERIAL CANDLE SOCKET, 1-PIECE CONSTRUCTION 660 W LAMP WATTAGE BOTTOM TURN KNOB OPERATOR TYPE MEDIUM LAMP BASE BLACK BODY COLOR APPLICATION STANDARD NEMA WD-1/WD-6
  • 2.75 INCH D X 4.375 INCH H SIZE
  • UL APPROVAL
  • 250 V VOLTAGE RATING
  • PHENOLIC BODY MATERIAL
  • CANDLE SOCKET, 1-PIECE CONSTRUCTION
  • 660 W LAMP WATTAGE
  • BOTTOM TURN KNOB OPERATOR TYPE
  • MEDIUM LAMP BASE
  • BLACK BODY COLOR
  • APPLICATION STANDARD NEMA WD-1/WD-6
Supplier's Site Datasheet
Candelabra Base Lampholder - 4155 - Legrand
West Hartford, CT, USA
Candelabra Base Lampholder
4155
Candelabra Base Lampholder 4155
Candle socket, bottom turn knob, one piece, phenolic body. Black. FEATURES Quality Materials. Durability. Time-tested design.

Candle socket, bottom turn knob, one piece, phenolic body. Black.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 4155 4155
Product Name Incandescent Lampholder Candelabra Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 2891268 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 206032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Incandescent Lampholder - 10028 - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 125 volts
Maximum Wattage 75 watts
View Details