Legrand - Pass & Seymour Fluorescent Lampholder 391-1W

Description
4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH
Datasheet
Description
4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 391-1W - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
391-1W
Fluorescent Lampholder 391-1W
4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH
  • 4.5 INCH DIA X 0.075 INCH W X 2.37 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM BIPIN LAMP BASE
  • WHITE BODY COLOR
  • LENGTH 1.44 INCH
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 391-1W
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Lampholder with Pull Chain and Outlet, Medium Base White - 6615 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Lamp Holders - 206033 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
LED Holders - 1711975 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 6098-PG - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Lamp Base Holder Type MEDIUM
Maximum Voltage 250 volts
View Details