Legrand - Pass & Seymour Fluorescent Lampholder 390-1W

Description
4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH
Datasheet
Description
4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 390-1W - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
390-1W
Fluorescent Lampholder 390-1W
4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE UL, CSA APPROVAL 600 V VOLTAGE RATING 660 W LAMP WATTAGE SCREW TERMINAL TYPE MEDIUM BIPIN LAMP BASE WHITE BODY COLOR LENGTH 1.44 INCH
  • 4.5 INCH DIA X 0.75 INCH W X 2.37 INCH H SIZE
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 660 W LAMP WATTAGE
  • SCREW TERMINAL TYPE
  • MEDIUM BIPIN LAMP BASE
  • WHITE BODY COLOR
  • LENGTH 1.44 INCH
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 390-1W
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Lamp Holders - 2881947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Plastic Socket Adapter with Polarized Single-to-Twin Outlets and Pull Chain, Medium Base Black - 6504 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Incandescent Lampholder - VPLR-123 - Appleton Electric
Specs
Maximum Wattage 60 to 200 watts
Material Ceramic / Porcelain
View Details