Legrand - Pass & Seymour Incandescent Lampholder 282

Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 282 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
282
Incandescent Lampholder 282
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR
  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 TO 4 INCH BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • CAGE NECK CONSTRUCTION
  • 250 W LAMP WATTAGE
  • (2) TRI-DRIVE SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Medium Base Lampholder - 282 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
282
Medium Base Lampholder 282
Medium base, porcelain, pullchain, 2 terminals with tri-drive scews fits 3 1/4 to 4" boxes, with cage neck. White. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, porcelain, pullchain, 2 terminals with tri-drive scews fits 3 1/4 to 4" boxes, with cage neck. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 282 282
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lampholder, Medium Base White - 6516 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
LED Holders - 1711997 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1699743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 6098-PG - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 660 watts
View Details