Legrand - Pass & Seymour Incandescent Lampholder 282-CC18

Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR PACKAGING TYPE CUT CASE
Datasheet
Description
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR PACKAGING TYPE CUT CASE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Syracuse, NY, USA
Incandescent Lampholder
282-CC18
Incandescent Lampholder 282-CC18
4.5 INCH DIA SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 3-1/4 TO 4 INCH BOX MOUNTING PORCELAIN BODY MATERIAL CAGE NECK CONSTRUCTION 250 W LAMP WATTAGE (2) TRI-DRIVE SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE MEDIUM LAMP BASE WHITE BODY COLOR PACKAGING TYPE CUT CASE
  • 4.5 INCH DIA SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 3-1/4 TO 4 INCH BOX MOUNTING
  • PORCELAIN BODY MATERIAL
  • CAGE NECK CONSTRUCTION
  • 250 W LAMP WATTAGE
  • (2) TRI-DRIVE SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
  • PACKAGING TYPE CUT CASE
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 282-CC18
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2212643 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
Quartz/Halogen Lampholder - TP120-12IN/18GA/ULSF1/69021 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 750 watts
View Details