Legrand - Pass & Seymour Fluorescent Lampholder 2536

Description
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE WHITE BODY COLOR
Datasheet
Description
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 2536 - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
2536
Fluorescent Lampholder 2536
1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE UL, CSA APPROVAL 1000 V VOLTAGE RATING SLIMLINE FLUORESCENT LAMP TYPE 660 W LAMP WATTAGE PUSH-IN TERMINAL TYPE 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE WHITE BODY COLOR
  • 1.468 INCH L X 1.312 INCH W X 1.74 INCH H SIZE
  • UL, CSA APPROVAL
  • 1000 V VOLTAGE RATING
  • SLIMLINE FLUORESCENT LAMP TYPE
  • 660 W LAMP WATTAGE
  • PUSH-IN TERMINAL TYPE
  • 1-PIN, SLIDE PLUNGER, SHALLOW LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
West Hartford, CT, USA
Fluorescent Lampholder
2536
Fluorescent Lampholder 2536
Slimline, for single pin lamps, shallow base, slide plunger, push in terminal. White. FEATURES Quality Materials. Durability. Time-tested design.

Slimline, for single pin lamps, shallow base, slide plunger, push in terminal. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 2536 2536
Product Name Fluorescent Lampholder Fluorescent Lampholder
Lamp Base Holder Type Single Pin Single Pin
Unlock Full Specs
to access all available technical data

Similar Products

Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
LED Holders - 2558955 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2051145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Incandescent Lampholder - 280-WH - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type Edison Screw
Maximum Voltage 250 volts
Maximum Wattage 250 watts
View Details