Legrand - Pass & Seymour Incandescent Lampholder 19980-PG

Description
ELECTROLLER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING MOUNTING METAL BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SET SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE SIZE 5.5 INCH L CHAIN
Datasheet
Description
ELECTROLLER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING MOUNTING METAL BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SET SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE SIZE 5.5 INCH L CHAIN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 19980-PG - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
19980-PG
Incandescent Lampholder 19980-PG
ELECTROLLER TYPE 2 INCH DIA X 2.5 INCH H SIZE UL, CSA APPROVAL 250 V VOLTAGE RATING 1/8 INCH IPS BUSHING MOUNTING METAL BODY MATERIAL SHELL CONSTRUCTION 660 W LAMP WATTAGE SET SCREW TERMINAL TYPE PULL CHAIN OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE SIZE 5.5 INCH L CHAIN
  • ELECTROLLER TYPE
  • 2 INCH DIA X 2.5 INCH H SIZE
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • 1/8 INCH IPS BUSHING MOUNTING
  • METAL BODY MATERIAL
  • SHELL CONSTRUCTION
  • 660 W LAMP WATTAGE
  • SET SCREW TERMINAL TYPE
  • PULL CHAIN OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • SIZE 5.5 INCH L CHAIN
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 19980-PG
Product Name Incandescent Lampholder
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Fluorescent Lampholder - 391-1W - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
Indicator,Panel Mount,Socket,Uses T-2 Slide Base Lamp, 0.91
Specs
Lamp Base(s) T-2 Slide
Material Plastic / Phenolic
View Details