Legrand - Pass & Seymour Incandescent Lampholder with Outlet 1406

Description
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
Datasheet
Description
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1406 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder with Outlet
1406
Incandescent Lampholder with Outlet 1406
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE BLACK HOUSING COLOR DESPARD[R] BRAND
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • SCREW-IN MOUNTING
  • 250 W WATTAGE
  • PULL CHAIN OPERATOR TYPE
  • 2-POLE 2-WIRE OUTLET TYPE
  • 2 OUTLET(S)
  • MEDIUM LAMP BASE
  • BLACK HOUSING COLOR
  • DESPARD[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 1406
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1699745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Fluorescent Lampholder - 13053-UN - Legrand - Pass & Seymour
Legrand - Pass & Seymour
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 660 volts
Maximum Wattage 660 watts
View Details
 - HW-S Sockets - Harris Lighting Services, Inc.
Harris Lighting Services, Inc.
Specs
Lamp Base Holder Type BiPin
View Details