Legrand - Pass & Seymour Incandescent Lampholder with Outlet 1406-I

Description
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE IVORY HOUSING COLOR
Datasheet
Description
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE IVORY HOUSING COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder with Outlet - 1406-I - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder with Outlet
1406-I
Incandescent Lampholder with Outlet 1406-I
UL APPROVAL 125 V VOLTAGE RATING SCREW-IN MOUNTING 250 W WATTAGE PULL CHAIN OPERATOR TYPE 2-POLE 2-WIRE OUTLET TYPE 2 OUTLET(S) MEDIUM LAMP BASE IVORY HOUSING COLOR
  • UL APPROVAL
  • 125 V VOLTAGE RATING
  • SCREW-IN MOUNTING
  • 250 W WATTAGE
  • PULL CHAIN OPERATOR TYPE
  • 2-POLE 2-WIRE OUTLET TYPE
  • 2 OUTLET(S)
  • MEDIUM LAMP BASE
  • IVORY HOUSING COLOR
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 1406-I
Product Name Incandescent Lampholder with Outlet
Lamp Base Holder Type Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2891274 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 2231638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Lampholders - 6614 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 250 volts
Maximum Wattage 250 watts
Material Ceramic / Porcelain
View Details
Socket; T2 1/2 & T3 1/4 Miniature Bayonet; Front to Panel to End; Panel - 70216155 - Allied Electronics, Inc.
Specs
Lamp Base Holder Type Bayonet
Lamp Base(s) T-2 or T-3 1/4 Mini Bayonet
Maximum Voltage 250 volts
View Details