Legrand - Pass & Seymour Fluorescent Lampholder 13053-UN

Description
LOW PROFILE TYPE 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE UL, CSA APPROVAL 660 VOLT VOLTAGE RATING SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING STANDARD LINEAR FLUORESCENT LAMP TYPE 660 WATT LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR ROHS COMPLIANT
Datasheet
Description
LOW PROFILE TYPE 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE UL, CSA APPROVAL 660 VOLT VOLTAGE RATING SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING STANDARD LINEAR FLUORESCENT LAMP TYPE 660 WATT LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fluorescent Lampholder - 13053-UN - Legrand - Pass & Seymour
Syracuse, NY, USA
Fluorescent Lampholder
13053-UN
Fluorescent Lampholder 13053-UN
LOW PROFILE TYPE 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE UL, CSA APPROVAL 660 VOLT VOLTAGE RATING SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING STANDARD LINEAR FLUORESCENT LAMP TYPE 660 WATT LAMP WATTAGE (4) QUICK WIRE TERMINAL TYPE MEDIUM BI-PIN LAMP BASE WHITE BODY COLOR ROHS COMPLIANT
  • LOW PROFILE TYPE
  • 1.25 INCH WIDTH X 0.75 INCH DEPTH X 1.6875 INCH HEIGHT SIZE
  • UL, CSA APPROVAL
  • 660 VOLT VOLTAGE RATING
  • SHORT SLIDE-ON WITH CAPTIVE NUT MOUNTING
  • STANDARD LINEAR FLUORESCENT LAMP TYPE
  • 660 WATT LAMP WATTAGE
  • (4) QUICK WIRE TERMINAL TYPE
  • MEDIUM BI-PIN LAMP BASE
  • WHITE BODY COLOR
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Legrand - Pass & Seymour
Product Category Lampholders
Product Number 13053-UN
Product Name Fluorescent Lampholder
Lamp Base Holder Type BiPin
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Pigtail Light Socket, Medium Base Black - 6501 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 600 volts
Maximum Wattage 660 watts
View Details
LED Holders - 1713189 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
Lamp Holders - 2935936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type Lamp Holders
View Details
Outdoor Lampholder - PLTS100WH - Hubbell Incorporated
Specs
Maximum Wattage 150 watts
Terminal Leads
Material Plastic / Phenolic
View Details