Legrand - Pass & Seymour Incandescent Lampholder 10085

Description
UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet
Description
UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent Lampholder - 10085 - Legrand - Pass & Seymour
Syracuse, NY, USA
Incandescent Lampholder
10085
Incandescent Lampholder 10085
UL, CSA APPROVAL 250 V VOLTAGE RATING PORCELAIN BODY MATERIAL 660 W LAMP WATTAGE WIRE LEAD TERMINAL TYPE KEYLESS OPERATOR TYPE 1 CIRCUIT(S) MEDIUM LAMP BASE WHITE BODY COLOR
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • PORCELAIN BODY MATERIAL
  • 660 W LAMP WATTAGE
  • WIRE LEAD TERMINAL TYPE
  • KEYLESS OPERATOR TYPE
  • 1 CIRCUIT(S)
  • MEDIUM LAMP BASE
  • WHITE BODY COLOR
Supplier's Site Datasheet
Medium Base Lampholder - 10085 - Legrand
West Hartford, CT, USA
Medium Base Lampholder
10085
Medium Base Lampholder 10085
Medium base, porcelain, keyless, single circuit with 2-18 awg leads 6" long. White. FEATURES Quality Materials. Durability. Time-tested design.

Medium base, porcelain, keyless, single circuit with 2-18 awg leads 6" long. White.

FEATURES

  • Quality Materials.
  • Durability.
  • Time-tested design.
Supplier's Site

Technical Specifications

  Legrand - Pass & Seymour Legrand
Product Category Lampholders Lampholders
Product Number 10085 10085
Product Name Incandescent Lampholder Medium Base Lampholder
Lamp Base Holder Type Edison Screw Edison Screw
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1711947 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Lamp Base Holder Type LED Holders
View Details
LED Holders - 1136150 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Base Holder Type LED Holders
View Details
Plastic Plug-in Socket Adapter, Medium Base Ivory - 6505 - Suzhou Ele Mfg Co., Ltd.
Specs
Maximum Voltage 125 volts
Maximum Wattage 660 watts
Material Plastic / Phenolic
View Details
QUARTZ/HALOGEN LAMPHOLDER - TP22XL-36IN/16GA/ULSF2/69006 - OSRAM SYLVANIA, Inc.
Specs
Lamp Base Holder Type BiPin
Maximum Voltage 250 volts
Maximum Wattage 1000 watts
View Details