Hubbell Incorporated Dimmer Switch BAS63I

Description
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
Datasheet
Description
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dimmer Switch - BAS63I - Hubbell Incorporated
Orange, CT, USA
Dimmer Switch
BAS63I
Dimmer Switch BAS63I
WALL DIMMER TYPE 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE IVORY FINISH SINGLE POLE/THREE WAY OPERATION TYPE UL APPROVAL ARCHITECTURAL APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING 600 W LOAD RATING PRESET SLIDE OPERATOR TYPE BRYANT[R] BRAND
  • WALL DIMMER TYPE
  • 2.75 INCH W X 1.31 INCH D X 4.5 INCH H SIZE
  • IVORY FINISH
  • SINGLE POLE/THREE WAY OPERATION TYPE
  • UL APPROVAL
  • ARCHITECTURAL APPLICATION
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • 600 W LOAD RATING
  • PRESET SLIDE OPERATOR TYPE
  • BRYANT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Lighting Controls
Product Number BAS63I
Product Name Dimmer Switch
Application Interior
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DTR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controllers - 2651542 - RS Components, Ltd.
Specs
Controller Type Occupancy (Motion) Sensor; LED Controller
Mounting Wall/Ceiling
View Details
Specialty Product Technologies
Specs
Application Commercial; Industrial; Residential
Controller Type Rotary Dimmer
Lamp Type Incandescent Lamps
View Details
Standard AC Switch - 4803BGRY - Hubbell Incorporated
Hubbell Incorporated
Specs
Application Industrial
Controller Type Manual On/Off
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details