Description
series number
LNA19W1 WHITE - LNA19R1 RED - LNA19G1 GREEN - LNA19B1 BLUE - LNA19Y1 YELLOW
Electric Parameter
Operating voltage: DC12V Power consumption 2.4w/3.6w/7.2w Driving method: constant voltage
fixed mode Clips with 3M adhesive
environment parameter Working temperature -40℃-60℃
Storage 50℃ 80℃ IP rate IP65temperature -50℃-80℃
Specification ›
| LED Cool Lights | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | Flexible LED Strip Series |
| Product Name | Other LED Cool Products |