LECO Corporation Benchtop Sectioning Machine MSX305R1

Description
The LECO MSX305 Series is designed for sectioning large samples of many different types of materials using automated oscillation and servo-pulse sectioning. It is ideal for samples like induction-hardened parts, through-hardened tool steels, carburized pieces, and more. A manually adjustable Y-axis table provides easy sample position and parallel sectioning. Models feature a powerful 10.05 HP motor and solid-steel construction. Available on Both MSX305A Series and MSX305R Series Production-grade spindle supports up to a 14 in. (~350 mm) wheel with 1.25 in. (32 mm) arbor Welded-steel construction for the production environment Optional catch basket for capturing small, sectioned samples 15.75 in. (400 mm) x 15.75 in. (400 mm) T-slotted table with large sectioning compartment for versatile sample fixturing 30 gallon (115 L) built-in coolant tank with coolant fluid level gauge Sealed electronic enclosure and removable side ports Exclusive for MSX305A series Model Adjustment knob for sample feed Convenient, easy-to-operate control panel with 5.6 in. dual-screen display Z-axis for manual sectioning (MSX305A1 Series) Joystick control for pulse sectioning (both MSX305A1 Series and MSX305A2 Series), blade direction, table direction, oscillation, and manual sectioning (MSX305A2 Series only) Exclusive for MSX Series 305R Model Convenient, easy-to-operate control panel Z-axis locking feature Handwheel-driven table for longitudinal section and sample position
Description
The LECO MSX305 Series is designed for sectioning large samples of many different types of materials using automated oscillation and servo-pulse sectioning. It is ideal for samples like induction-hardened parts, through-hardened tool steels, carburized pieces, and more. A manually adjustable Y-axis table provides easy sample position and parallel sectioning. Models feature a powerful 10.05 HP motor and solid-steel construction. Available on Both MSX305A Series and MSX305R Series Production-grade spindle supports up to a 14 in. (~350 mm) wheel with 1.25 in. (32 mm) arbor Welded-steel construction for the production environment Optional catch basket for capturing small, sectioned samples 15.75 in. (400 mm) x 15.75 in. (400 mm) T-slotted table with large sectioning compartment for versatile sample fixturing 30 gallon (115 L) built-in coolant tank with coolant fluid level gauge Sealed electronic enclosure and removable side ports Exclusive for MSX305A series Model Adjustment knob for sample feed Convenient, easy-to-operate control panel with 5.6 in. dual-screen display Z-axis for manual sectioning (MSX305A1 Series) Joystick control for pulse sectioning (both MSX305A1 Series and MSX305A2 Series), blade direction, table direction, oscillation, and manual sectioning (MSX305A2 Series only) Exclusive for MSX Series 305R Model Convenient, easy-to-operate control panel Z-axis locking feature Handwheel-driven table for longitudinal section and sample position

Suppliers

Company
Product
Description
Supplier Links
Benchtop Sectioning Machine - MSX305R1 - LECO Corporation
St. Joseph, MI, USA
Benchtop Sectioning Machine
MSX305R1
Benchtop Sectioning Machine MSX305R1
The LECO MSX305 Series is designed for sectioning large samples of many different types of materials using automated oscillation and servo-pulse sectioning. It is ideal for samples like induction-hardened parts, through-hardened tool steels, carburized pieces, and more. A manually adjustable Y-axis table provides easy sample position and parallel sectioning. Models feature a powerful 10.05 HP motor and solid-steel construction. Available on Both MSX305A Series and MSX305R Series Production-grade spindle supports up to a 14 in. (~350 mm) wheel with 1.25 in. (32 mm) arbor Welded-steel construction for the production environment Optional catch basket for capturing small, sectioned samples 15.75 in. (400 mm) x 15.75 in. (400 mm) T-slotted table with large sectioning compartment for versatile sample fixturing 30 gallon (115 L) built-in coolant tank with coolant fluid level gauge Sealed electronic enclosure and removable side ports Exclusive for MSX305A series Model Adjustment knob for sample feed Convenient, easy-to-operate control panel with 5.6 in. dual-screen display Z-axis for manual sectioning (MSX305A1 Series) Joystick control for pulse sectioning (both MSX305A1 Series and MSX305A2 Series), blade direction, table direction, oscillation, and manual sectioning (MSX305A2 Series only) Exclusive for MSX Series 305R Model Convenient, easy-to-operate control panel Z-axis locking feature Handwheel-driven table for longitudinal section and sample position

The LECO MSX305 Series is designed for sectioning large samples of many different types of materials using automated oscillation and servo-pulse sectioning. It is ideal for samples like induction-hardened parts, through-hardened tool steels, carburized pieces, and more. A manually adjustable Y-axis table provides easy sample position and parallel sectioning. Models feature a powerful 10.05 HP motor and solid-steel construction.

Available on Both MSX305A Series and MSX305R Series

  • Production-grade spindle supports up to a 14 in. (~350 mm) wheel with 1.25 in. (32 mm) arbor
  • Welded-steel construction for the production environment
  • Optional catch basket for capturing small, sectioned samples
  • 15.75 in. (400 mm) x 15.75 in. (400 mm) T-slotted table with large sectioning compartment for versatile sample fixturing
  • 30 gallon (115 L) built-in coolant tank with coolant fluid level gauge
  • Sealed electronic enclosure and removable side ports

Exclusive for MSX305A series Model

  • Adjustment knob for sample feed
  • Convenient, easy-to-operate control panel with 5.6 in. dual-screen display
  • Z-axis for manual sectioning (MSX305A1 Series)
  • Joystick control for pulse sectioning (both MSX305A1 Series and MSX305A2 Series), blade direction, table direction, oscillation, and manual sectioning (MSX305A2 Series only)

Exclusive for MSX Series 305R Model

  • Convenient, easy-to-operate control panel
  • Z-axis locking feature
  • Handwheel-driven table for longitudinal section and sample position
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Sawing Machinery
Product Number MSX305R1
Product Name Benchtop Sectioning Machine
Machine Type Circular
Unlock Full Specs
to access all available technical data

Similar Products

Rotator Saw -  - Inductotherm Group
Inductotherm Group
Specs
Machine Type Circular
Cutting Type Semi-Automatic
Power Type AC Power
View Details
Pipe and Tube Cut Off System - PDTL - Hymark/Kentucky Gauge
Specs
Machine Type Circular
Cutting Type Semi-Automatic (optional feature); Manual
Power Type AC Power
View Details
SNC Automatic Saw with Shuttle Vise - C-520NC - Cosen Saws, USA
Specs
Machine Type Band; Column
Cutting Type Automatic
Power Type AC Power
View Details
Grob 4V-36 Band Saw -  - Grob, Inc.
Specs
Machine Type Band
Cutting Type Manual
Power Type AC Power
View Details