LECO Corporation Datasheets for Grinders and Grinding Machines
Grinders and grinding machines use an abrasive that is bonded to a wheel, belt or disc to remove material and improve surface finish.
Grinders and Grinding Machines: Learn more
| Product Name | Notes |
|---|---|
| Available in both single- and dual-belt models, the BG Series grinder/polisher has been designed for durability, safety, and convenience in sample preparation for metallographic and spectrographic applications. Combining the grinder... | |
| Coarse Grinder The LECO GR-20 is a high-speed, heavy-duty, wet or dry grinder engineered to quickly accomplish the coarse grinding stage. It can be used to prepare large or small... | |
| The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic... |