LECO Corporation Carbon / Sulfur Combustion Analyzers 744 Series

Description
LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the cost-per-analysis. Additional features—such as a variable power combustion furnace, improved IR cell design, rugged design, and available automation—make the CS744 a valuable resource for any industrial environment needing accurate analysis of carbon and/or sulfur. Features High-velocity vacuum system keeps dust and debris contained Optional 10-and 60-sample autoloaders available for hours of worry-free operation Improved IR Cell Design Thermostatic construction provides increased protection from ambient temperature fluctuations Long-life emitter drive and drift-free detection circuitry improve long-term stability Optional Packages Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics Auto Cleaner: Upgrades the manual cleaner and manual combustion tube removal systems to the automatic versions, reducing downtime and increasing safety Performance: Add the incoming carrier gas purifier and scrubber and heated flow controller for improved baseline stability and precision Performance Sulfur: Upgrades the standard flow controller with a thermally stabilized flow controller for improved baseline stability and precision on sulfur only models
Description
LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the cost-per-analysis. Additional features—such as a variable power combustion furnace, improved IR cell design, rugged design, and available automation—make the CS744 a valuable resource for any industrial environment needing accurate analysis of carbon and/or sulfur. Features High-velocity vacuum system keeps dust and debris contained Optional 10-and 60-sample autoloaders available for hours of worry-free operation Improved IR Cell Design Thermostatic construction provides increased protection from ambient temperature fluctuations Long-life emitter drive and drift-free detection circuitry improve long-term stability Optional Packages Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics Auto Cleaner: Upgrades the manual cleaner and manual combustion tube removal systems to the automatic versions, reducing downtime and increasing safety Performance: Add the incoming carrier gas purifier and scrubber and heated flow controller for improved baseline stability and precision Performance Sulfur: Upgrades the standard flow controller with a thermally stabilized flow controller for improved baseline stability and precision on sulfur only models

Suppliers

Company
Product
Description
Supplier Links
Carbon / Sulfur Combustion Analyzers - 744 Series - LECO Corporation
St. Joseph, MI, USA
Carbon / Sulfur Combustion Analyzers
744 Series
Carbon / Sulfur Combustion Analyzers 744 Series
LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the cost-per-analysis. Additional features—such as a variable power combustion furnace, improved IR cell design, rugged design, and available automation—make the CS744 a valuable resource for any industrial environment needing accurate analysis of carbon and/or sulfur. Features High-velocity vacuum system keeps dust and debris contained Optional 10-and 60-sample autoloaders available for hours of worry-free operation Improved IR Cell Design Thermostatic construction provides increased protection from ambient temperature fluctuations Long-life emitter drive and drift-free detection circuitry improve long-term stability Optional Packages Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics Auto Cleaner: Upgrades the manual cleaner and manual combustion tube removal systems to the automatic versions, reducing downtime and increasing safety Performance: Add the incoming carrier gas purifier and scrubber and heated flow controller for improved baseline stability and precision Performance Sulfur: Upgrades the standard flow controller with a thermally stabilized flow controller for improved baseline stability and precision on sulfur only models

LECO's 744 Series will redefine the way you determine carbon and sulfur in metals, ores and other inorganic materials. Using extensive customer feedback and innovative engineering, our latest instrumentation takes advantage of an immersive software platform that will increase usability and lower the cost-per-analysis.

Additional features—such as a variable power combustion furnace, improved IR cell design, rugged design, and available automation—make the CS744 a valuable resource for any industrial environment needing accurate analysis of carbon and/or sulfur.

Features

  • High-velocity vacuum system keeps dust and debris contained
  • Optional 10-and 60-sample autoloaders available for hours of worry-free operation

Improved IR Cell Design

  • Thermostatic construction provides increased protection from ambient temperature fluctuations
  • Long-life emitter drive and drift-free detection circuitry improve long-term stability

Optional Packages

  • Monitor: Includes a six-axis boom mounted touch-screen for improved ergonomics
  • Auto Cleaner: Upgrades the manual cleaner and manual combustion tube removal systems to the automatic versions, reducing downtime and increasing safety
  • Performance: Add the incoming carrier gas purifier and scrubber and heated flow controller for improved baseline stability and precision
  • Performance Sulfur: Upgrades the standard flow controller with a thermally stabilized flow controller for improved baseline stability and precision on sulfur only models
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Atomic Emission and Optical Emission Spectrometers
Product Number 744 Series
Product Name Carbon / Sulfur Combustion Analyzers
Unlock Full Specs
to access all available technical data

Similar Products

JOAP Certified Elemental Analyzer - SpectrOil M/N-W - AMETEK Spectro Scientific
Specs
Display Video
Channels 20
User Interface Digital Front Panel
View Details
Glow Discharge Atomic Emission Spectrometer - GDS850A - LECO Corporation
Specs
Detector Solid State
Display None
Wavelength Range 120 to 800 nm (1200 to 8000 Å)
View Details
Spark Spectrometer  Metal Analyzer - OE750 / OE720 - Hitachi High-Tech America
Specs
Excitation Source Spark or Arc
View Details
BLUE-Wave Fiber Optic Spectrometer - NIR2b - StellarNet, Inc.
Specs
Optical System Other; Fiber Optic Diffraction Grating
Detector Solid State; Other; CCD or PDA
Display None
View Details