The SpectrOil 100 Rotating Disc Electrode Optical Emission Spectrometer (RDE-OES) is the eighth generation of the market leading RDE elemental spectrometer. It is widely used in commercial oil laboratories, on-site or trailer labs, as a proven means of precisely determining elemental composition in lubricating oil, coolant, light or heavy fuels, grease, and process water. It also supports the Joint Oil Analysis Program (JOAP) calibration with results that correlate to those from the SpectrOil MNW, the only approved spectrometer for elemental analysis of lubricating oil for US and NATO military use (Model SpectrOil 120M). It is also a key component of Spectro’s TriVector™ MiniLab 153 on-site oil analyzer.
Key Features
| AMETEK Spectro Scientific | |
|---|---|
| Product Category | Atomic Emission and Optical Emission Spectrometers |
| Product Number | SpectrOil 100 Series |
| Product Name | RDE-OES Spectrometer for Elemental Analysis |
| Excitation Source | Spark or Arc |
| Optical System | Polychromator |
| Detector | Solid State |
| Display | Video |
| Wavelength Range | 203 to 810 nm (2030 to 8100 Å) |