ThermometerSite.com Thermax Clock Indicators

Description
Irreversible Labels A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications Size: 0.55" Diameter (14mm) Type: Circular, Self Adhesive Scale: °F and °C Quantity: 10 Per Package
Description
Irreversible Labels A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications Size: 0.55" Diameter (14mm) Type: Circular, Self Adhesive Scale: °F and °C Quantity: 10 Per Package

Suppliers

Company
Product
Description
Supplier Links
Thermax Clock Indicators -  - ThermometerSite.com
Glenview, IL, USA
Thermax Clock Indicators
Thermax Clock Indicators
Irreversible Labels A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications Size: 0.55" Diameter (14mm) Type: Circular, Self Adhesive Scale: °F and °C Quantity: 10 Per Package

Irreversible Labels
A fast, simple temperature monitoring system based on Proprietary color change technology

  • Inexpensive and Easy to Use
  • Immediate Response
  • Permanent Record of Highest Temperature
  • Oil, Water and Steam Resistant
  • Accuracy Tolerances
    • Less than 100°C is +/-1°C
    • 100°C to 154°C is +/-1.5°C
    • Greater than 154°C is +/-4°C
  • Temperature range 29-290°C
  • Silver to Black Color Change
  • Last Black Event is the highest temperature achieved

Specifications
Size: 0.55" Diameter (14mm)
Type: Circular, Self Adhesive
Scale: °F and °C
Quantity: 10 Per Package

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Temperature Indicating Coatings and Materials
Product Name Thermax Clock Indicators
Unlock Full Specs
to access all available technical data

Similar Products

Thermochromic Pigment - Free Flowing Powder - LCR Hallcrest
Specs
Type Ink
Activation Temperature 59 to 117 F (15 to 47 C)
Features Reversible
View Details
Temperature Indicating Paper Cards / Tabs - TP-170 - Paper Thermometer Company
Specs
Type Film / Label
Activation Temperature 170 F (77 C)
Industry Manufacturing
View Details