ThermometerSite.com Thermax 5 Level Strips - Irreversible Labels

Description
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 1.53" x .07" (39 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C
Description
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 1.53" x .07" (39 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C

Suppliers

Company
Product
Description
Supplier Links
Thermax 5 Level Strips - Irreversible Labels -  - ThermometerSite.com
Glenview, IL, USA
Thermax 5 Level Strips - Irreversible Labels
Thermax 5 Level Strips - Irreversible Labels
A fast, simple temperature monitoring system based on Proprietary color change technology Inexpensive and Easy to Use Immediate Response Permanent Record of Highest Temperature Oil, Water and Steam Resistant Accuracy Tolerances Less than 100°C is +/-1°C 100°C to 154°C is +/-1.5°C Greater than 154°C is +/-4°C Temperature range 29-290°C Silver to Black Color Change Last Black Event is the highest temperature achieved Specifications: Size: 1.53" x .07" (39 x 18mm) Type: Vertical, Self Adhesive Scale: °F and °C

A fast, simple temperature monitoring system based on Proprietary color change technology

  • Inexpensive and Easy to Use
  • Immediate Response
  • Permanent Record of Highest Temperature
  • Oil, Water and Steam Resistant
  • Accuracy Tolerances
    • Less than 100°C is +/-1°C
    • 100°C to 154°C is +/-1.5°C
    • Greater than 154°C is +/-4°C
  • Temperature range 29-290°C
  • Silver to Black Color Change
  • Last Black Event is the highest temperature achieved

Specifications:
Size: 1.53" x .07" (39 x 18mm)
Type: Vertical, Self Adhesive
Scale: °F and °C

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Temperature Indicating Coatings and Materials
Product Name Thermax 5 Level Strips - Irreversible Labels
Unlock Full Specs
to access all available technical data

Similar Products

Videojet® Fluids -  - Videojet Technologies, Inc.
Videojet Technologies, Inc.
Specs
Type Ink; Marking Material
Features Heat Resistant (optional feature)
Industry Electronics (optional feature); Food / Beverage (optional feature); Medical (optional feature); Mil-Spec (optional feature); OEM / Industrial (optional feature); Semiconductor (optional feature)
View Details
20-25C 12''X12'' LC SHEET NO ADHESIVE - SHT2025N - Telatemp Corporation
Specs
Type Film / Label
View Details
Thermostrip™ DC Temperature Tape for Drying and Curing - P9018-16 - LCR Hallcrest
Specs
Type Film / Label
Activation Temperature 190 to 230 F (88 to 110 C)
Features Adhesive
View Details