ThermometerSite.com Thermacolor 13 Level Thermometer

Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 5.2" x 0.59" (132mm x 15mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package
Description
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 5.2" x 0.59" (132mm x 15mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package

Suppliers

Company
Product
Description
Supplier Links
Thermacolor 13 Level Thermometer -  - ThermometerSite.com
Glenview, IL, USA
Thermacolor 13 Level Thermometer
Thermacolor 13 Level Thermometer
A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event. Instant Response - Continuous Readout No Batteries or Glass - Non Toxic Temperature Range - -22-248°F (-30-120°C) Accurate +/- 1°C Self Adhesive Custom Applications Cost Effective Specifications: Size: 5.2" x 0.59" (132mm x 15mm) Type: Horizontal, self adhesive Scale: °F and °C Quantity: 10 Per Package

A comprehensive system of thermometers based on proprietary formulations of liquid crystals that change color at designated temperature. Current temperature is displayed as as Green event.

  • Instant Response - Continuous Readout
  • No Batteries or Glass - Non Toxic
  • Temperature Range - -22-248°F (-30-120°C)
  • Accurate +/- 1°C
  • Self Adhesive
  • Custom Applications
  • Cost Effective

Specifications:
Size: 5.2" x 0.59" (132mm x 15mm)
Type: Horizontal, self adhesive
Scale: °F and °C

Quantity: 10 Per Package

Supplier's Site

Technical Specifications

  ThermometerSite.com
Product Category Temperature Indicating Coatings and Materials
Product Name Thermacolor 13 Level Thermometer
Unlock Full Specs
to access all available technical data