L-com, Inc. Category 5e Ethernet Coil Cord Assembly, RJ45-RJ45 90D Tangents, UTP 26AWG Stranded High Flex Industrial Polyurethane TPU, Black, 7 to 21F TRD815-CD-7-21F

Description
Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables are intended for industrial, automation, robotic or even office environments where ordinary patch cables fail and they are designed and tested to truly pass Category 5e standards. These spiral design, retractile cables retain coil “memory” and can extend or retract 3 or 6 times their coiled length. They are a great alternative to mechanical retractable cables that require a crank or device that adds complexity and cost. Designed to extend and retract millions of times without sacrificing electrical performance, these cables will fit the most stringent applications. Available in an economical unshielded (UTP) TPU jacket as well as a foil-shielded (F/UTP) zero-halogen rated, TPU jacket. 6 inch tangents after the coils are terminated with standard RJ45 connectors to allow the cables to work in any common Ethernet application. Ideal uses include movable equipment, robotics, factory automation, hand-held devices, space saving, test carts and machine engineering. Order online today. Features True Cat5e performance rated Coiled cable assembly with 90° dropped tangents Curly, retractable, retractile body has a three times (3x) expansion/retraction ratio with 6 inch straight tangents terminated to standard RJ45 (8x8) plugs 26AWG stranded construction with high flex spiral TPU polyurethane jacket for extra flexibility Coiled cable has "memory" needed to provide millions of extension/retraction cycles without sacrificing electrical performance; UTP TPU version is tested to 4 million cycles Unshielded (UTP) design for economical performance Application Industrial Ethernet & Harsh Environment Factory Automation & Machine Engineering Test carts and Test Equipment, especially Hand-held Device Connections Robotics Space savings
Datasheet
Description
Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables are intended for industrial, automation, robotic or even office environments where ordinary patch cables fail and they are designed and tested to truly pass Category 5e standards. These spiral design, retractile cables retain coil “memory” and can extend or retract 3 or 6 times their coiled length. They are a great alternative to mechanical retractable cables that require a crank or device that adds complexity and cost. Designed to extend and retract millions of times without sacrificing electrical performance, these cables will fit the most stringent applications. Available in an economical unshielded (UTP) TPU jacket as well as a foil-shielded (F/UTP) zero-halogen rated, TPU jacket. 6 inch tangents after the coils are terminated with standard RJ45 connectors to allow the cables to work in any common Ethernet application. Ideal uses include movable equipment, robotics, factory automation, hand-held devices, space saving, test carts and machine engineering. Order online today. Features True Cat5e performance rated Coiled cable assembly with 90° dropped tangents Curly, retractable, retractile body has a three times (3x) expansion/retraction ratio with 6 inch straight tangents terminated to standard RJ45 (8x8) plugs 26AWG stranded construction with high flex spiral TPU polyurethane jacket for extra flexibility Coiled cable has "memory" needed to provide millions of extension/retraction cycles without sacrificing electrical performance; UTP TPU version is tested to 4 million cycles Unshielded (UTP) design for economical performance Application Industrial Ethernet & Harsh Environment Factory Automation & Machine Engineering Test carts and Test Equipment, especially Hand-held Device Connections Robotics Space savings
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Category 5e Ethernet Coil Cord Assembly, RJ45-RJ45 90D Tangents, UTP 26AWG Stranded High Flex Industrial Polyurethane TPU, Black, 7 to 21F - TRD815-CD-7-21F - L-com, Inc.
North Andover, MA, United States
Category 5e Ethernet Coil Cord Assembly, RJ45-RJ45 90D Tangents, UTP 26AWG Stranded High Flex Industrial Polyurethane TPU, Black, 7 to 21F
TRD815-CD-7-21F
Category 5e Ethernet Coil Cord Assembly, RJ45-RJ45 90D Tangents, UTP 26AWG Stranded High Flex Industrial Polyurethane TPU, Black, 7 to 21F TRD815-CD-7-21F
Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables are intended for industrial, automation, robotic or even office environments where ordinary patch cables fail and they are designed and tested to truly pass Category 5e standards. These spiral design, retractile cables retain coil “memory” and can extend or retract 3 or 6 times their coiled length. They are a great alternative to mechanical retractable cables that require a crank or device that adds complexity and cost. Designed to extend and retract millions of times without sacrificing electrical performance, these cables will fit the most stringent applications. Available in an economical unshielded (UTP) TPU jacket as well as a foil-shielded (F/UTP) zero-halogen rated, TPU jacket. 6 inch tangents after the coils are terminated with standard RJ45 connectors to allow the cables to work in any common Ethernet application. Ideal uses include movable equipment, robotics, factory automation, hand-held devices, space saving, test carts and machine engineering. Order online today. Features True Cat5e performance rated Coiled cable assembly with 90° dropped tangents Curly, retractable, retractile body has a three times (3x) expansion/retraction ratio with 6 inch straight tangents terminated to standard RJ45 (8x8) plugs 26AWG stranded construction with high flex spiral TPU polyurethane jacket for extra flexibility Coiled cable has "memory" needed to provide millions of extension/retraction cycles without sacrificing electrical performance; UTP TPU version is tested to 4 million cycles Unshielded (UTP) design for economical performance Application Industrial Ethernet & Harsh Environment Factory Automation & Machine Engineering Test carts and Test Equipment, especially Hand-held Device Connections Robotics Space savings

Coiled, curly, extendable, or spiral data cables have been available for some time in power and control applications but they are a rarity for high-speed, reliable data, especially where twisted pairs are concerned such as Ethernet. L-com’s TRD815-C series of Ethernet coil cord patch cables are intended for industrial, automation, robotic or even office environments where ordinary patch cables fail and they are designed and tested to truly pass Category 5e standards. These spiral design, retractile cables retain coil “memory” and can extend or retract 3 or 6 times their coiled length. They are a great alternative to mechanical retractable cables that require a crank or device that adds complexity and cost. Designed to extend and retract millions of times without sacrificing electrical performance, these cables will fit the most stringent applications. Available in an economical unshielded (UTP) TPU jacket as well as a foil-shielded (F/UTP) zero-halogen rated, TPU jacket. 6 inch tangents after the coils are terminated with standard RJ45 connectors to allow the cables to work in any common Ethernet application. Ideal uses include movable equipment, robotics, factory automation, hand-held devices, space saving, test carts and machine engineering. Order online today.

Features

  • True Cat5e performance rated Coiled cable assembly with 90° dropped tangents
  • Curly, retractable, retractile body has a three times (3x) expansion/retraction ratio with 6 inch straight tangents terminated to standard RJ45 (8x8) plugs
  • 26AWG stranded construction with high flex spiral TPU polyurethane jacket for extra flexibility
  • Coiled cable has "memory" needed to provide millions of extension/retraction cycles without sacrificing electrical performance; UTP TPU version is tested to 4 million cycles
  • Unshielded (UTP) design for economical performance

Application

  • Industrial Ethernet & Harsh Environment
  • Factory Automation & Machine Engineering
  • Test carts and Test Equipment, especially Hand-held Device Connections
  • Robotics
  • Space savings
Supplier's Site
Patch Cord, Rj45 Plug-Plug, Blk, 21Ft; Lan Category L-Com - 83AH9646 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug-Plug, Blk, 21Ft; Lan Category L-Com
83AH9646
Patch Cord, Rj45 Plug-Plug, Blk, 21Ft; Lan Category L-Com 83AH9646
PATCH CORD, RJ45 PLUG-PLUG, BLK, 21FT; LAN Category:Cat5e; Cable Length - Metric:6.4m; Cable Length - Imperial:21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD815-C Series RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG-PLUG, BLK, 21FT; LAN Category:Cat5e; Cable Length - Metric:6.4m; Cable Length - Imperial:21ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Color:Black; Product Range:TRD815-C Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number TRD815-CD-7-21F 83AH9646
Product Name Category 5e Ethernet Coil Cord Assembly, RJ45-RJ45 90D Tangents, UTP 26AWG Stranded High Flex Industrial Polyurethane TPU, Black, 7 to 21F Patch Cord, Rj45 Plug-Plug, Blk, 21Ft; Lan Category L-Com
Application LAN / Ethernet LAN / Ethernet
Cable Length 7 to 21 ft (21.34 to 64.01 dm) 21 ft (64 dm)
Connector Type RJ-45 RJ-45; RJ45 Plug to RJ45 Plug
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details