L-com, Inc. Category 5E Surface Box, 6 Port, RJ45 (8x8) SMM45-6W

Description
Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be mounted virtually anywhere. Multiple cable entry knockouts accommodate different cable dimensions. Same day shipping on most items; Order online today! Features Available in 6 and 12 port versions with either RJ11/12 or RJ45 jacks EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Multiple cable entry knockouts accommodate different cable dimensions Category 5E surface mount box with RJ11/12 or RJ45 jacks for Ethernet or telephone data usage Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws Application Ethernet LAN Voice/data networking 802.3/802.3u Telecommunications
Description
Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be mounted virtually anywhere. Multiple cable entry knockouts accommodate different cable dimensions. Same day shipping on most items; Order online today! Features Available in 6 and 12 port versions with either RJ11/12 or RJ45 jacks EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Multiple cable entry knockouts accommodate different cable dimensions Category 5E surface mount box with RJ11/12 or RJ45 jacks for Ethernet or telephone data usage Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws Application Ethernet LAN Voice/data networking 802.3/802.3u Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Category 5E Surface Box, 6 Port, RJ45 (8x8) - SMM45-6W - L-com, Inc.
North Andover, MA, United States
Category 5E Surface Box, 6 Port, RJ45 (8x8)
SMM45-6W
Category 5E Surface Box, 6 Port, RJ45 (8x8) SMM45-6W
Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be mounted virtually anywhere. Multiple cable entry knockouts accommodate different cable dimensions. Same day shipping on most items; Order online today! Features Available in 6 and 12 port versions with either RJ11/12 or RJ45 jacks EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Multiple cable entry knockouts accommodate different cable dimensions Category 5E surface mount box with RJ11/12 or RJ45 jacks for Ethernet or telephone data usage Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws Application Ethernet LAN Voice/data networking 802.3/802.3u Telecommunications

Consolidate crowded wall jacks to a single multi-port surface box with 6 or 12 ports. Each jack features industry standard IDC 110 style connectors for quick and easy installation. Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws, these boxes can be mounted virtually anywhere. Multiple cable entry knockouts accommodate different cable dimensions. Same day shipping on most items; Order online today!

Features

  • Available in 6 and 12 port versions with either RJ11/12 or RJ45 jacks
  • EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan
  • Multiple cable entry knockouts accommodate different cable dimensions
  • Category 5E surface mount box with RJ11/12 or RJ45 jacks for Ethernet or telephone data usage
  • Supplied with blue and red snap in icons, write in strips, double sided tape and wood screws

Application

  • Ethernet
  • LAN
  • Voice/data networking
  • 802.3/802.3u
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wallplates
Product Number SMM45-6W
Product Name Category 5E Surface Box, 6 Port, RJ45 (8x8)
Opening / Devices 6
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 2554746 - RS Components, Ltd.
Specs
Opening / Devices One
Material Urea Formaldehyde
View Details
Stainless Wall Plate, One 0.5
Specs
Opening / Devices One
Material Stainless Steel
View Details
Standard Wall Plate - NP11LA - Hubbell Incorporated
Hubbell Incorporated
Specs
Type Phone Jack Wall Plate
Opening / Devices One
Material Nylon
View Details