L-com, Inc. Category 5E Surface Box, RJ45 (8x8) / RJ12 (6x6) SMB4512-I

Description
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications
Description
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications

Suppliers

Company
Product
Description
Supplier Links
Category 5E Surface Box, RJ45 (8x8) / RJ12 (6x6) - SMB4512-I - L-com, Inc.
North Andover, MA, United States
Category 5E Surface Box, RJ45 (8x8) / RJ12 (6x6)
SMB4512-I
Category 5E Surface Box, RJ45 (8x8) / RJ12 (6x6) SMB4512-I
Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today! Features Available in Ivory or White Category 5E surface mount boxes for adding an Ethernet or Telephone port EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan Includes screws and double sided adhesive tape for mounting Industry standard IDC 110 style connector for quick and easy installation Application LAN Premise wiring Voice/Data Telecommunications

Add an Ethernet or telephone port quickly and easily with L-com's economical surface mount boxes. Each box comes with a pre-installed RJ45 and/or RJ12 jack. Industry standard IDC 110 style connectors make installation quick and easy. The RJ45 jacks are EIA568A/B color-coded for compatibility with your cable plan. Each box includes screws and double sided adhesive tape for mounting to virtually any surface. Larger volume quotations are available; Contact us today!

Features

  • Available in Ivory or White
  • Category 5E surface mount boxes for adding an Ethernet or Telephone port
  • EIA568A/B wiring codes listed on RJ45 jacks for compatibility with your cable plan
  • Includes screws and double sided adhesive tape for mounting
  • Industry standard IDC 110 style connector for quick and easy installation

Application

  • LAN
  • Premise wiring
  • Voice/Data
  • Telecommunications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Wallplates
Product Number SMB4512-I
Product Name Category 5E Surface Box, RJ45 (8x8) / RJ12 (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Faceplates - 7684315 - RS Components, Ltd.
Specs
Opening / Devices One
Material Plastic; Plastic
View Details
Standard Wall Plate - SBJ2 - Thomas & Betts Corporation
Thomas & Betts Corporation
Specs
Type Toggle Switch Plate
Material Brass
View Details