L-com, Inc. Coaxial Bulk Cable RG58C/U, 100 foot Coil RG58C-100

Description
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D
Description
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG58C/U, 100 foot Coil - RG58C-100 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG58C/U, 100 foot Coil
RG58C-100
Coaxial Bulk Cable RG58C/U, 100 foot Coil RG58C-100
This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility. Features 50 Ohm data signal transmission Stranded center conductor allows cable to be very flexible Common size cable can be easily terminated Operating temperature of -40 to +80 degree C allows use in a wide range of applications Associated connectors and crimp tools available Application Ethernet Data Premise wiring R&D

This commonly used 50 Ohm cable can be used in applications where cable assemblies must be built in the field. The stranded 20 AWG center conductor results in a cable with good flexibility.

Features

  • 50 Ohm data signal transmission
  • Stranded center conductor allows cable to be very flexible
  • Common size cable can be easily terminated
  • Operating temperature of -40 to +80 degree C allows use in a wide range of applications
  • Associated connectors and crimp tools available

Application

  • Ethernet
  • Data
  • Premise wiring
  • R&D
Supplier's Site
Cbl Coax Rg58C/u Coil 100 L-Com - 53M0246 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg58C/u Coil 100 L-Com
53M0246
Cbl Coax Rg58C/u Coil 100 L-Com 53M0246
CBL COAX RG58C/U COIL 100

CBL COAX RG58C/U COIL 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG58C-100 53M0246
Product Name Coaxial Bulk Cable RG58C/U, 100 foot Coil Cbl Coax Rg58C/u Coil 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBU-M12W5N-K-5-LE3 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
MINI-SAS HD CABLES INTERNAL - 10077488-N0515ADLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application Computer
Product Type SAS Cable
View Details
2350-1300-20 | Saf-D-Grid® 300 Single-Ended
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stability Cables - SP-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details