L-com, Inc. Coaxial Bulk Cable RG316/U, 100 foot Coil RG316-100

Description
This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security
Description
This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG316/U, 100 foot Coil - RG316-100 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG316/U, 100 foot Coil
RG316-100
Coaxial Bulk Cable RG316/U, 100 foot Coil RG316-100
This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature Stranded center conductor allows cable to be very flexible Small diameter is ideal for tight fit applications Associated connectors and crimp tools available Application CCTV Video Premise wiring Security

This bulk RG316/U cable can be used in applications where cable assemblies must be built in the field. The extruded FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the stranded 26 AWG center conductor results in a very flexible cable for tight fit applications. Spool may contain more than one piece.

Features

  • High temperature 50 Ohm data signal transmission
  • FEP outer jacket results in a 200 degree C operating temperature
  • Stranded center conductor allows cable to be very flexible
  • Small diameter is ideal for tight fit applications
  • Associated connectors and crimp tools available

Application

  • CCTV
  • Video
  • Premise wiring
  • Security
Supplier's Site
Cbl Coax Rg316/u Coil 100 L-Com - 86K8486 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg316/u Coil 100 L-Com
86K8486
Cbl Coax Rg316/u Coil 100 L-Com 86K8486
CBL COAX RG316/U COIL 100

CBL COAX RG316/U COIL 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG316-100 86K8486
Product Name Coaxial Bulk Cable RG316/U, 100 foot Coil Cbl Coax Rg316/u Coil 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 130601-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
System cable - 706-2400/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Stability Cables - SF-N-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type Type N
View Details