L-com, Inc. Coaxial Bulk Cable RG142B/U, 100 foot Coil RG142B-100

Description
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D
Description
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D

Suppliers

Company
Product
Description
Supplier Links
Coaxial Bulk Cable RG142B/U, 100 foot Coil - RG142B-100 - L-com, Inc.
North Andover, MA, United States
Coaxial Bulk Cable RG142B/U, 100 foot Coil
RG142B-100
Coaxial Bulk Cable RG142B/U, 100 foot Coil RG142B-100
This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece. Features High temperature 50 Ohm data signal transmission FEP outer jacket results in a 200 degree C operating temperature 18 AWG solid center conductor produces low insertion loss Double outer conductor construction enhances shielding characteristics Application Ethernet Data Premise wiring R&D

This bulk RG142B/U cable can be used in applications where cable assemblies must be built in the field. The FEP outer jacket helps this cable achieve a 200 degree C operating temperature. And the 18 AWG solid center conductor results in a cable with low insertion loss characteristics. Spool may contain more than one piece.

Features

  • High temperature 50 Ohm data signal transmission
  • FEP outer jacket results in a 200 degree C operating temperature
  • 18 AWG solid center conductor produces low insertion loss
  • Double outer conductor construction enhances shielding characteristics

Application

  • Ethernet
  • Data
  • Premise wiring
  • R&D
Supplier's Site
Cbl Coax Rg142B/u Coil 100 L-Com - 41P0245 - Newark, An Avnet Company
Chicago, IL, United States
Cbl Coax Rg142B/u Coil 100 L-Com
41P0245
Cbl Coax Rg142B/u Coil 100 L-Com 41P0245
CBL COAX RG142B/U COIL 100

CBL COAX RG142B/U COIL 100

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number RG142B-100 41P0245
Product Name Coaxial Bulk Cable RG142B/U, 100 foot Coil Cbl Coax Rg142B/u Coil 100 L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/411-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.5000 ft (1.52 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
RF Cables And RF Cable Assemblies - NA800 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
Male BNC Breakout to Standard Alligator Clips - 9029 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details