L-com, Inc. AdderView Rack Tray, 17" Monitor W/integrated AVX5016IP RD1716QIP-US

Description
The ADDERView RDXX16 Series offers a complete KVM server room solution allowing for local and remote management. The 1U keyboard tray is available in most keyboard language layouts and features either a 17 inch or 19 inch premium quality Samsung SXGA 1280 x1024 TFT LCD panel with touchpad control and advanced OSD for device selection. Control 16 computers directly from the tray or remotely via a secure IP connection(IP models only). Expand to support up to 256 computers using CATx 1000 switches. Using Adder's CAM modules, you can connect the switch via CAT5e cable to any type of server including PC, Mac and Sun. Country code reporting, DDC and continuous keyboard and mouse emulation further ensure faultless operation across your unique installation. Features Used to control, configure and monitor up to 16 PCs Integrated CATx extender 1920 x 1200 resolutions with DDC emulation One local and remote user RS232 port Application Data Center IT Financial
Description
The ADDERView RDXX16 Series offers a complete KVM server room solution allowing for local and remote management. The 1U keyboard tray is available in most keyboard language layouts and features either a 17 inch or 19 inch premium quality Samsung SXGA 1280 x1024 TFT LCD panel with touchpad control and advanced OSD for device selection. Control 16 computers directly from the tray or remotely via a secure IP connection(IP models only). Expand to support up to 256 computers using CATx 1000 switches. Using Adder's CAM modules, you can connect the switch via CAT5e cable to any type of server including PC, Mac and Sun. Country code reporting, DDC and continuous keyboard and mouse emulation further ensure faultless operation across your unique installation. Features Used to control, configure and monitor up to 16 PCs Integrated CATx extender 1920 x 1200 resolutions with DDC emulation One local and remote user RS232 port Application Data Center IT Financial

Suppliers

Company
Product
Description
Supplier Links
AdderView Rack Tray, 17
North Andover, MA, United States
AdderView Rack Tray, 17" Monitor W/integrated AVX5016IP
RD1716QIP-US
AdderView Rack Tray, 17" Monitor W/integrated AVX5016IP RD1716QIP-US
The ADDERView RDXX16 Series offers a complete KVM server room solution allowing for local and remote management. The 1U keyboard tray is available in most keyboard language layouts and features either a 17 inch or 19 inch premium quality Samsung SXGA 1280 x1024 TFT LCD panel with touchpad control and advanced OSD for device selection. Control 16 computers directly from the tray or remotely via a secure IP connection(IP models only). Expand to support up to 256 computers using CATx 1000 switches. Using Adder's CAM modules, you can connect the switch via CAT5e cable to any type of server including PC, Mac and Sun. Country code reporting, DDC and continuous keyboard and mouse emulation further ensure faultless operation across your unique installation. Features Used to control, configure and monitor up to 16 PCs Integrated CATx extender 1920 x 1200 resolutions with DDC emulation One local and remote user RS232 port Application Data Center IT Financial

The ADDERView RDXX16 Series offers a complete KVM server room solution allowing for local and remote management. The 1U keyboard tray is available in most keyboard language layouts and features either a 17 inch or 19 inch premium quality Samsung SXGA 1280 x1024 TFT LCD panel with touchpad control and advanced OSD for device selection. Control 16 computers directly from the tray or remotely via a secure IP connection(IP models only). Expand to support up to 256 computers using CATx 1000 switches. Using Adder's CAM modules, you can connect the switch via CAT5e cable to any type of server including PC, Mac and Sun. Country code reporting, DDC and continuous keyboard and mouse emulation further ensure faultless operation across your unique installation.

Features

  • Used to control, configure and monitor up to 16 PCs
  • Integrated CATx extender
  • 1920 x 1200 resolutions with DDC emulation
  • One local and remote user
  • RS232 port

Application

  • Data Center
  • IT
  • Financial
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category KVM Switches
Product Number RD1716QIP-US
Product Name AdderView Rack Tray, 17" Monitor W/integrated AVX5016IP
Unlock Full Specs
to access all available technical data

Similar Products

POLARIS II Remote KVM - polaris 2 remote kvm - BARTEC
Specs
Operating Temperature 0 to 50 F (-18 to 10 C)
View Details
KVM Switches - 8988383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Number of Computers 8
Features USB Port
Monitor Resolution 1920 x 1200
View Details
4-Port USB PS/2 Audio KVM Switch Kit - TK-423K  (Version v1.2R) - TRENDnet Inc.
Specs
Number of Computers 4
Features Hot Key Switching
Monitor Resolution Up to: 2048 x 1536 @ 60Hz
View Details