L-com, Inc. 3.5" x 19" Panel (Black), 32 F Coupler PR35F32

Description
This isolated Type F jack feedthru rack panels is offered in a 2U high 32 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted video feed-thru panels with 32 Type F female interfaces Industry standard 2U panel heights will fit most rack panels. Heavy gauge steel and black powdercoating for durability Insulated Type F feed-thrus to address ground loop issues Write on space above and numerical legends below each port allows for quick identification of ports Application Premise Wiring Cable management MDF/IDF Network installation
Description
This isolated Type F jack feedthru rack panels is offered in a 2U high 32 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted video feed-thru panels with 32 Type F female interfaces Industry standard 2U panel heights will fit most rack panels. Heavy gauge steel and black powdercoating for durability Insulated Type F feed-thrus to address ground loop issues Write on space above and numerical legends below each port allows for quick identification of ports Application Premise Wiring Cable management MDF/IDF Network installation

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5" x 19" Panel (Black), 32 F Coupler
PR35F32
3.5" x 19" Panel (Black), 32 F Coupler PR35F32
This isolated Type F jack feedthru rack panels is offered in a 2U high 32 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted video feed-thru panels with 32 Type F female interfaces Industry standard 2U panel heights will fit most rack panels. Heavy gauge steel and black powdercoating for durability Insulated Type F feed-thrus to address ground loop issues Write on space above and numerical legends below each port allows for quick identification of ports Application Premise Wiring Cable management MDF/IDF Network installation

This isolated Type F jack feedthru rack panels is offered in a 2U high 32 port configuration. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Type F feedthru couplers have a non conductive washer for isolation from the rack panel.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rack mounted video feed-thru panels with 32 Type F female interfaces
  • Industry standard 2U panel heights will fit most rack panels. Heavy gauge steel and black powdercoating for durability
  • Insulated Type F feed-thrus to address ground loop issues
  • Write on space above and numerical legends below each port allows for quick identification of ports

Application

  • Premise Wiring
  • Cable management
  • MDF/IDF
  • Network installation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35F32
Product Name 3.5" x 19" Panel (Black), 32 F Coupler
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 277-2703015-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
2 suppliers
Patchbay, Jack Panels - 5073-PR175V-C6-24M-CM-ND - DigiKey
Specs
Cable Specifications Category 6
View Details