L-com, Inc. 3.5"x19" 32 Port Low Profile Category 6a Feed-Thru Panel, Shielded PR35C6A-32S

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6A grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Application 802.3/802.3u Data center management LAN aggregation
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6A grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Application 802.3/802.3u Data center management LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" 32 Port Low Profile Category 6a Feed-Thru Panel, Shielded
PR35C6A-32S
3.5"x19" 32 Port Low Profile Category 6a Feed-Thru Panel, Shielded PR35C6A-32S
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6A grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Silk screened port numbers simplify cable organization and tracking 19" x 3.5" Rack panel with 32 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Application 802.3/802.3u Data center management LAN aggregation

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6A grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Silk screened port numbers simplify cable organization and tracking
  • 19" x 3.5" Rack panel with 32 Shielded Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Optional cable management bracket PR-CMB available (sold separately) </font>

Application

  • 802.3/802.3u
  • Data center management
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35C6A-32S
Product Name 3.5"x19" 32 Port Low Profile Category 6a Feed-Thru Panel, Shielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Fiberframe Patch Panel -  - HUBER+SUHNER AG
Specs
Ports 48
View Details