L-com, Inc. 3.5"x19" (2U) 32 Port Low Profile Category 6 Feed-Thru Panel, Shielded Low Profile Mini-Coupler PR35C6-32SM

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 New Shielded Low Profile Category 6 Keystone Mini Couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 New Shielded Low Profile Category 6 Keystone Mini Couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 32 Port Low Profile Category 6 Feed-Thru Panel, Shielded Low Profile Mini-Coupler
PR35C6-32SM
3.5"x19" (2U) 32 Port Low Profile Category 6 Feed-Thru Panel, Shielded Low Profile Mini-Coupler PR35C6-32SM
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 New Shielded Low Profile Category 6 Keystone Mini Couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Application Gigabit Ethernet LAN aggregation Data center management

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" Rack panel with 32 New Shielded Low Profile Category 6 Keystone Mini Couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Screened port numbers simplify cable organization and tracking
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability

Application

  • Gigabit Ethernet
  • LAN aggregation
  • Data center management
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35C6-32SM
Product Name 3.5"x19" (2U) 32 Port Low Profile Category 6 Feed-Thru Panel, Shielded Low Profile Mini-Coupler
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 7918510 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details
Patchbay, Jack Panels - 277-2703022-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details
1.75
Specs
Port Type Audio Plugs and Jacks
Ports 16
Height in U 1
View Details