L-com, Inc. 3.5"x19" (2U) 32 Port Low Profile Category 6 Feed-Thru Panel, Shielded PR35C6-32S

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 32 Port Low Profile Category 6 Feed-Thru Panel, Shielded
PR35C6-32S
3.5"x19" (2U) 32 Port Low Profile Category 6 Feed-Thru Panel, Shielded PR35C6-32S
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 32 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" Rack panel with 32 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking

Application

  • LAN aggregation
  • Data center management
  • Gigabit Ethernet
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35C6-32S
Product Name 3.5"x19" (2U) 32 Port Low Profile Category 6 Feed-Thru Panel, Shielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739430 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 277-1343384-ND - DigiKey
Specs
Port Type ST Connector
Cable Specifications Fiber Optic Cable
View Details
1.75
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Height in U 1
View Details