L-com, Inc. 3.5"x19" (2U) 32 Port Straight Cat5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR35C5E-32M

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique straight and offset low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 5E grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x 1.75" one rack space 16-port Category 5E Ethernet rating Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique straight and offset low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 5E grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x 1.75" one rack space 16-port Category 5E Ethernet rating Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 32 Port Straight Cat5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
PR35C5E-32M
3.5"x19" (2U) 32 Port Straight Cat5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler PR35C5E-32M
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique straight and offset low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 5E grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 3.5" Rack panel with 32 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 19" x 1.75" one rack space 16-port Category 5E Ethernet rating Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique straight and offset low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 or 32 category 5E grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Both shielded and non-shielded versions are offered to fit individual applications. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" Rack panel with 32 New Low Profile Category 5e Keystone Mini Couplers for high-speed data Applications
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • 19" x 1.75" one rack space 16-port Category 5E Ethernet rating
  • Constructed with 16-gauge cold rolled steel for strength. Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking

Application

  • 802.3/802.3u
  • Data center management
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35C5E-32M
Product Name 3.5"x19" (2U) 32 Port Straight Cat5e Feed-Thru Panel, Unshielded Low Profile Mini-Coupler
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
1.75
Specs
Port Type USB
Ports 16
Height in U 1
View Details
2 suppliers