L-com, Inc. 1.75" 16 Port Panel USB B/A Keystone Style Coupler, Shielded PR175F504-UBAS

Description
This 19" rack panel features 16 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 16 shielded Keystone style USB B/A couplers for USB applications Keystone style couplers mount flush with front of panel Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Application Premise Wiring MDF/IDF USB cable aggregation
Description
This 19" rack panel features 16 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 16 shielded Keystone style USB B/A couplers for USB applications Keystone style couplers mount flush with front of panel Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Application Premise Wiring MDF/IDF USB cable aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" 16 Port Panel USB B/A Keystone Style Coupler, Shielded
PR175F504-UBAS
1.75" 16 Port Panel USB B/A Keystone Style Coupler, Shielded PR175F504-UBAS
This 19" rack panel features 16 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 16 shielded Keystone style USB B/A couplers for USB applications Keystone style couplers mount flush with front of panel Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Application Premise Wiring MDF/IDF USB cable aggregation

This 19" rack panel features 16 shielded keystone style USB Type B/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking.
Optional cable management bracket PR-CMB available (sold separately)

Features

  • 19" patch panels with 16 shielded Keystone style USB B/A couplers for USB applications
  • Keystone style couplers mount flush with front of panel
  • Screened port numbers simplify cable organization and tracking
  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Optional cable management bracket PR-CMB available (sold separately)

Application

  • Premise Wiring
  • MDF/IDF
  • USB cable aggregation
Supplier's Site
Pnl1U Rack W/16 Usb B-A Shld L-Com - 47X2933 - Newark, An Avnet Company
Chicago, IL, United States
Pnl1U Rack W/16 Usb B-A Shld L-Com
47X2933
Pnl1U Rack W/16 Usb B-A Shld L-Com 47X2933
PNL1U RACK W/16 USB B-A SHLD

PNL1U RACK W/16 USB B-A SHLD

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175F504-UBAS 47X2933
Product Name 1.75" 16 Port Panel USB B/A Keystone Style Coupler, Shielded Pnl1U Rack W/16 Usb B-A Shld L-Com
Port Type USB USB
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739455 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
1.75
Specs
Port Type USB
Ports 16
Height in U 1
View Details