L-com, Inc. 3.5"x19" (2U) 32 Port Low Profile Straight Category 5e Feed-Thru Panel, Unshielded PR35C5E-32

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile straight keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 3.5" Rack panel with 32 Category 5e straight keystone couplers for high-speed data applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile straight keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 3.5" Rack panel with 32 Category 5e straight keystone couplers for high-speed data applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 32 Port Low Profile Straight Category 5e Feed-Thru Panel, Unshielded
PR35C5E-32
3.5"x19" (2U) 32 Port Low Profile Straight Category 5e Feed-Thru Panel, Unshielded PR35C5E-32
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile straight keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 3.5" Rack panel with 32 Category 5e straight keystone couplers for high-speed data applications Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Screened port numbers simplify cable organization and tracking Application 802.3/802.3u Data center management LAN aggregation

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile straight keystone couplers are pre-installed into a standard 19" rack panel providing an easy method for coupling 32 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • 19" x 3.5" Rack panel with 32 Category 5e straight keystone couplers for high-speed data applications
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Screened port numbers simplify cable organization and tracking

Application

  • 802.3/802.3u
  • Data center management
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35C5E-32
Product Name 3.5"x19" (2U) 32 Port Low Profile Straight Category 5e Feed-Thru Panel, Unshielded
Ports 32
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 5367780 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Cable Specifications Fiber Optic Cable
View Details
Fiber Optic Patch Panel - OCLCHD50G4 - Hubbell Incorporated
Specs
Port Type MTP
Ports 12
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details