L-com, Inc. 3.50" Panel (Black), 32 BNC Adapters Grounded W/ Rear Cable Minder PR35B32GCMB

Description
This 50 Ohm grounded BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to manage cable routing. The industry standard 2U height will fit most rack panels. Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted grounded panel feed-thru for BNC 50 Ohm lines Application Network installation Cable management MDF/IDF Premise Wiring
Description
This 50 Ohm grounded BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to manage cable routing. The industry standard 2U height will fit most rack panels. Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted grounded panel feed-thru for BNC 50 Ohm lines Application Network installation Cable management MDF/IDF Premise Wiring

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel (Black), 32 BNC Adapters Grounded W/ Rear Cable Minder
PR35B32GCMB
3.50" Panel (Black), 32 BNC Adapters Grounded W/ Rear Cable Minder PR35B32GCMB
This 50 Ohm grounded BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to manage cable routing. The industry standard 2U height will fit most rack panels. Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted grounded panel feed-thru for BNC 50 Ohm lines Application Network installation Cable management MDF/IDF Premise Wiring

This 50 Ohm grounded BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to manage cable routing. The industry standard 2U height will fit most rack panels.

Features

  • Heavy gauge steel and black powdercoating provides durability
  • Industry standard 2U panel height will fit most rack panels
  • Rack mounted grounded panel feed-thru for BNC 50 Ohm lines

Application

  • Network installation
  • Cable management
  • MDF/IDF
  • Premise Wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35B32GCMB
Product Name 3.50" Panel (Black), 32 BNC Adapters Grounded W/ Rear Cable Minder
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618160 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 6
View Details