L-com, Inc. 3.50" Panel (Black), 32 BNC Adapters Insulated W/Rear Cable Minder PR35B32CMB

Description
This 50 Ohm insulated BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to manage cable routing. The industry standard 2U height will fit most rack panels. Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted insulated panel feed-thru for BNC 50 Ohm lines Application Cable management MDF/IDF Network installation Premise Wiring
Description
This 50 Ohm insulated BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to manage cable routing. The industry standard 2U height will fit most rack panels. Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted insulated panel feed-thru for BNC 50 Ohm lines Application Cable management MDF/IDF Network installation Premise Wiring

Suppliers

Company
Product
Description
Supplier Links
3.50
North Andover, MA, United States
3.50" Panel (Black), 32 BNC Adapters Insulated W/Rear Cable Minder
PR35B32CMB
3.50" Panel (Black), 32 BNC Adapters Insulated W/Rear Cable Minder PR35B32CMB
This 50 Ohm insulated BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to manage cable routing. The industry standard 2U height will fit most rack panels. Features Heavy gauge steel and black powdercoating provides durability Industry standard 2U panel height will fit most rack panels Rack mounted insulated panel feed-thru for BNC 50 Ohm lines Application Cable management MDF/IDF Network installation Premise Wiring

This 50 Ohm insulated BNC female feedthru rack panel features 32 ports each with a write on area for easy port identification. Panels are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. A cable minder feature is included to manage cable routing. The industry standard 2U height will fit most rack panels.

Features

  • Heavy gauge steel and black powdercoating provides durability
  • Industry standard 2U panel height will fit most rack panels
  • Rack mounted insulated panel feed-thru for BNC 50 Ohm lines

Application

  • Cable management
  • MDF/IDF
  • Network installation
  • Premise Wiring
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR35B32CMB
Product Name 3.50" Panel (Black), 32 BNC Adapters Insulated W/Rear Cable Minder
Port Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 48
Height in U 1
View Details
Patchbay, Jack Panels - 1849-130854C-29-E-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details
2 suppliers