L-com, Inc. 3.5"x19" (2U) 48 Port Category 6a Feed-Thru Coupler panel with Cable Manager PR35-C6A-48-CM

Description
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Category 6a Keystone style couplers installed. The PR35-C6A-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 48 Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management
Datasheet
Description
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Category 6a Keystone style couplers installed. The PR35-C6A-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 48 Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.5
North Andover, MA, United States
3.5"x19" (2U) 48 Port Category 6a Feed-Thru Coupler panel with Cable Manager
PR35-C6A-48-CM
3.5"x19" (2U) 48 Port Category 6a Feed-Thru Coupler panel with Cable Manager PR35-C6A-48-CM
L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Category 6a Keystone style couplers installed. The PR35-C6A-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 3.5" (2U) Rack panel with 48 Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Silk screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management

L-com now offers a compact 2U (3.5") Rack Height Panel that comes with 48 Category 6a Keystone style couplers installed. The PR35-C6A-48-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • 19" x 3.5" (2U) Rack panel with 48 Category 6a Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Comes with user installed rear cable management bracket kit
  • Silk screened port numbers simplify cable organization and tracking

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
Supplier's Site
Patch Panel, Rj45, 48Port, Cat6A, 2U; Connector Type L-Com - 51AH5621 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Rj45, 48Port, Cat6A, 2U; Connector Type L-Com
51AH5621
Patch Panel, Rj45, 48Port, Cat6A, 2U; Connector Type L-Com 51AH5621
PATCH PANEL, RJ45, 48PORT, CAT6A, 2U; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat6a; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

PATCH PANEL, RJ45, 48PORT, CAT6A, 2U; Connector Type:RJ45; No. of Ports:48Ports; LAN Category:Cat6a; Rack U Height:2U; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR35-C6A-48-CM 51AH5621
Product Name 3.5"x19" (2U) 48 Port Category 6a Feed-Thru Coupler panel with Cable Manager Patch Panel, Rj45, 48Port, Cat6A, 2U; Connector Type L-Com
Ports 48 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2844585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Patchbay, Jack Panels - 5073-PR175SC48M-SM-ND - DigiKey
Specs
Port Type SC Connector
Cable Specifications Fiber Optic Cable
View Details