L-com, Inc. 1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler V-Panel with Cable Manager PR175V-C6A-24-CM

Description
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6a Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6a Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management 802.3/802.3u
Description
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6a Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6a Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management 802.3/802.3u

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler V-Panel with Cable Manager
PR175V-C6A-24-CM
1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler V-Panel with Cable Manager PR175V-C6A-24-CM
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6a Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6a Keystone couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Silk screened port numbers simplify cable organization and tracking Each panel has a black powder coat finish for durability Comes with user installed rear cable management bracket kit Application LAN aggregation Data center management 802.3/802.3u

L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6a Keystone style couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6A-24-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6a Keystone couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Silk screened port numbers simplify cable organization and tracking
  • Each panel has a black powder coat finish for durability
  • Comes with user installed rear cable management bracket kit

Application

  • LAN aggregation
  • Data center management
  • 802.3/802.3u
Supplier's Site
1.75x19 (1U) 24 Port Category 6A Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com - 29AH3115 - Newark, An Avnet Company
Chicago, IL, United States
1.75x19 (1U) 24 Port Category 6A Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com
29AH3115
1.75x19 (1U) 24 Port Category 6A Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com 29AH3115
1.75"X19" (1U) 24 PORT CATEGORY 6A FEED-THRU COUPLER PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

1.75"X19" (1U) 24 PORT CATEGORY 6A FEED-THRU COUPLER PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175V-C6A-24-CM 29AH3115
Product Name 1.75"x19" (1U) 24 Port Category 6a Feed-Thru Coupler V-Panel with Cable Manager 1.75x19 (1U) 24 Port Category 6A Feed-Thru Coupler Panel With Cable Manager Rohs Compliant L-Com
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 143842 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 24
Height in U 1
View Details
Fiber Patch Panel - PFPP-24SCA-BAR - PolyPhaser Corporation
Specs
Port Type SC Connector; APC
Ports 24
Height in U 2
View Details