L-com, Inc. 1.75"x19" (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager PR175V-C6-24M-CM

Description
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Gigabit Ethernet Data center management LAN aggregation
Description
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Gigabit Ethernet Data center management LAN aggregation
Datasheet
Datasheet Summary
Powered by GS/AI

The 1.75x19 (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager is designed for efficient cable management in networking applications. It features a low-profile design suitable for standard 19-inch racks and includes 24 Category 6 mini-couplers for seamless connectivity. The panel is constructed from .06 thick cold-rolled steel with a flat black powder coat finish, ensuring durability and a professional appearance. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. The product is packaged according to L-Com specifications, ensuring quality and consistency. This panel is ideal for engineers looking to streamline their network installations while maintaining a clean and organized setup.

Datasheet Summary
Powered by GS/AI

The 1.75x19 (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager is designed for efficient cable management in networking applications. It features a low-profile design suitable for standard 19-inch racks and includes 24 Category 6 mini-couplers for seamless connectivity. The panel is constructed from .06 thick cold-rolled steel with a flat black powder coat finish, ensuring durability and a professional appearance. It is RoHS compliant, indicating it meets environmental standards for hazardous substances. The product is packaged according to L-Com specifications, ensuring quality and consistency. This panel is ideal for engineers looking to streamline their network installations while maintaining a clean and organized setup.

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager
PR175V-C6-24M-CM
1.75"x19" (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager PR175V-C6-24M-CM
L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today! Features Comes with user installed rear cable management bracket kit 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking Application Gigabit Ethernet Data center management LAN aggregation

L-com now offers a compact 1U (1.75") Rack Height V-Type Panel that comes with 24 Cat6 Keystone style Mini-couplers installed in an angled orientation. The V-shape of the panel reduces strain on the installed connectors minimizing the need for rack mounted cable management bars in some network configurations. The PR175V-C6-24M-CM also comes with a rear cable management bracket accessory kit that can be installed to provide a means to organize and secure your patch cabling. Same day shipping on most items; Order online today!

Features

  • Comes with user installed rear cable management bracket kit
  • 19" x 1.75" (1U) V-Type Rack panel with 24 Category 6 Keystone Low Profile Mini-couplers for high-speed data applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking

Application

  • Gigabit Ethernet
  • Data center management
  • LAN aggregation
Supplier's Site
1.75x19 (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel With Cable Manager Rohs Compliant L-Com - 29AH3114 - Newark, An Avnet Company
Chicago, IL, United States
1.75x19 (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel With Cable Manager Rohs Compliant L-Com
29AH3114
1.75x19 (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel With Cable Manager Rohs Compliant L-Com 29AH3114
1.75"X19" (1U) 24 PORT LOW PROFILE CATEGORY 6 FEED-THRU MINI-COUPLER V-PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

1.75"X19" (1U) 24 PORT LOW PROFILE CATEGORY 6 FEED-THRU MINI-COUPLER V-PANEL WITH CABLE MANAGER ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175V-C6-24M-CM 29AH3114
Product Name 1.75"x19" (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel with Cable Manager 1.75x19 (1U) 24 Port Low Profile Category 6 Feed-Thru Mini-Coupler V-Panel With Cable Manager Rohs Compliant L-Com
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
16-port Cat6 Unshielded Patch Panel - TC-P16C6  (Version 1.0) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 6
View Details