L-com, Inc. 1.75"x19" (1U) 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded PR175UT568S

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" Rack panel with 16 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management
Datasheet
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" Rack panel with 16 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded
PR175UT568S
1.75"x19" (1U) 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded PR175UT568S
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Screened port numbers simplify cable organization and tracking 19" x 1.75" Rack panel with 16 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application LAN aggregation 802.3/802.3u Data center management

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile offset keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling 16 Category 5e grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Shielded Couplers used to provide protection against unwanted EMI/RFI emissions Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Screened port numbers simplify cable organization and tracking
  • 19" x 1.75" Rack panel with 16 Shielded Category 5e offset keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
Supplier's Site
Connector, Cat5E Patch Panel, 16Port, 1U; Connector Type L-Com - 90M0896 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Cat5E Patch Panel, 16Port, 1U; Connector Type L-Com
90M0896
Connector, Cat5E Patch Panel, 16Port, 1U; Connector Type L-Com 90M0896
CONNECTOR, CAT5E PATCH PANEL, 16PORT, 1U; Connector Type:Cat5e Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:Cat5e; Rack U Height:1U RoHS Compliant: Yes

CONNECTOR, CAT5E PATCH PANEL, 16PORT, 1U; Connector Type:Cat5e Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:Cat5e; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175UT568S 90M0896
Product Name 1.75"x19" (1U) 16 Port Low Profile Offset Category 5e Feed-Thru Panel, Shielded Connector, Cat5E Patch Panel, 16Port, 1U; Connector Type L-Com
Ports 16 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
32-Port RJ45/SCSI-5 Patch Panel System - Model 9510 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Permanent Contacts Other Connections; 68-pin SCSI-5
Ports 32
View Details