L-com, Inc. 1.75" Panel, 16 ST Ceramic Couplers w/ Cable Minder PR175ST16CMB-SM

Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full compliment of ST type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode ( ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Used to connect fiber optic cables with ST connectors Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Application Data center management High EMI/RFI applications MAN Telco CO
Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full compliment of ST type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode ( ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Used to connect fiber optic cables with ST connectors Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Application Data center management High EMI/RFI applications MAN Telco CO

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 ST Ceramic Couplers w/ Cable Minder
PR175ST16CMB-SM
1.75" Panel, 16 ST Ceramic Couplers w/ Cable Minder PR175ST16CMB-SM
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full compliment of ST type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode ( ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Used to connect fiber optic cables with ST connectors Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Application Data center management High EMI/RFI applications MAN Telco CO

These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full compliment of ST type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode ( ceramic alignment sleeves). Order online today!

Features

  • Cable minder allows tie down of incoming cables securing your connections
  • Used to connect fiber optic cables with ST connectors
  • Rugged steel construction ensures durability
  • Standard design works with any 19" equipment rack offering multivendor support

Application

  • Data center management
  • High EMI/RFI applications
  • MAN
  • Telco CO
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175ST16CMB-SM
Product Name 1.75" Panel, 16 ST Ceramic Couplers w/ Cable Minder
Port Type ST Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
View Details
Cat6a Patch Panel, 24-Port Shielded EIA568A/B - DCP110C6A-24S - L-com, Inc.
Specs
Ports 24
Cable Specifications Category 6
Features Shielded Ports
View Details
2 suppliers
Module Rack Feedthrough Patch Panel with Four RJ45/RJ45 Cat5e Ports - Model 9214 - Electro Standards Laboratories
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details