L-com, Inc. Rack Panel, 48 Metal SC Couplers Multimode-Bronze Sleeves PR175SC48M

Description
This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 Metal SC Fiber Optic Connector couplers with Bronze Aligment sleeves for Multimode (62.5/125 or 50/125) applications already installed. In Stock so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 48 Port Patch Panel with Metal SC fiber optic couplers for a 19” equipment rack Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 1U rack height saves valuable space, 19” X 1.75” Bronze alignment sleeve version for multimode (62.5/125)/(50/125) applications Rugged cold-rolled steel construction ensures durability Application Data center management High EMI/RFI applications Telcommunications
Description
This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 Metal SC Fiber Optic Connector couplers with Bronze Aligment sleeves for Multimode (62.5/125 or 50/125) applications already installed. In Stock so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 48 Port Patch Panel with Metal SC fiber optic couplers for a 19” equipment rack Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 1U rack height saves valuable space, 19” X 1.75” Bronze alignment sleeve version for multimode (62.5/125)/(50/125) applications Rugged cold-rolled steel construction ensures durability Application Data center management High EMI/RFI applications Telcommunications

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 48 Metal SC Couplers Multimode-Bronze Sleeves - PR175SC48M - L-com, Inc.
North Andover, MA, United States
Rack Panel, 48 Metal SC Couplers Multimode-Bronze Sleeves
PR175SC48M
Rack Panel, 48 Metal SC Couplers Multimode-Bronze Sleeves PR175SC48M
This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 Metal SC Fiber Optic Connector couplers with Bronze Aligment sleeves for Multimode (62.5/125 or 50/125) applications already installed. In Stock so we can fill your orders quickly. Buy this product and start saving rack space immediately! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 48 Port Patch Panel with Metal SC fiber optic couplers for a 19” equipment rack Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! 1U rack height saves valuable space, 19” X 1.75” Bronze alignment sleeve version for multimode (62.5/125)/(50/125) applications Rugged cold-rolled steel construction ensures durability Application Data center management High EMI/RFI applications Telcommunications

This 19 inch rack-mount fiber patch panel is ideal for high density LAN interconnect or cross-connect patching. Each patch panel features 48 Metal SC Fiber Optic Connector couplers with Bronze Aligment sleeves for Multimode (62.5/125 or 50/125) applications already installed. In Stock so we can fill your orders quickly. Buy this product and start saving rack space immediately!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 48 Port Patch Panel with Metal SC fiber optic couplers for a 19” equipment rack
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • 1U rack height saves valuable space, 19” X 1.75”
  • Bronze alignment sleeve version for multimode (62.5/125)/(50/125) applications
  • Rugged cold-rolled steel construction ensures durability

Application

  • Data center management
  • High EMI/RFI applications
  • Telcommunications
Supplier's Site
Patch Panel, Sc, Mm, 48Port, 1U; Connector Type L-Com - 74AC7790 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel, Sc, Mm, 48Port, 1U; Connector Type L-Com
74AC7790
Patch Panel, Sc, Mm, 48Port, 1U; Connector Type L-Com 74AC7790
PATCH PANEL, SC, MM, 48PORT, 1U; Connector Type:SC Adapter; Product Range:-; No. of Ports:48Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

PATCH PANEL, SC, MM, 48PORT, 1U; Connector Type:SC Adapter; Product Range:-; No. of Ports:48Ports; LAN Category:-; Rack U Height:1U RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175SC48M 74AC7790
Product Name Rack Panel, 48 Metal SC Couplers Multimode-Bronze Sleeves Patch Panel, Sc, Mm, 48Port, 1U; Connector Type L-Com
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 5073-PR35-C5E-48M-CM-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details