L-com, Inc. 1.75" x 19" Panel (Black), 16 RCA Couplers PR175RCA16

Description
This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel and are finished with a durable black powdercoat. These rugged panels are an excellent choice for professional A/V applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted audio/video feed-thru panels with RCA couplers Write on space above and numerical legends below each port allows for quick identification of ports Industry standard 1U and 2U panel heights will fit most rack panels Application A/V applications Surveillance Video production
Description
This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel and are finished with a durable black powdercoat. These rugged panels are an excellent choice for professional A/V applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted audio/video feed-thru panels with RCA couplers Write on space above and numerical legends below each port allows for quick identification of ports Industry standard 1U and 2U panel heights will fit most rack panels Application A/V applications Surveillance Video production

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x 19" Panel (Black), 16 RCA Couplers
PR175RCA16
1.75" x 19" Panel (Black), 16 RCA Couplers PR175RCA16
This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel and are finished with a durable black powdercoat. These rugged panels are an excellent choice for professional A/V applications. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Heavy gauge steel and black powder coating provides durability Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Rack mounted audio/video feed-thru panels with RCA couplers Write on space above and numerical legends below each port allows for quick identification of ports Industry standard 1U and 2U panel heights will fit most rack panels Application A/V applications Surveillance Video production

This series of RCA feedthru rack panels is offered in both 1U high 16 port and 2U high 32 port configurations. Panels are made from 16 gauge cold rolled steel and are finished with a durable black powdercoat. These rugged panels are an excellent choice for professional A/V applications.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Heavy gauge steel and black powder coating provides durability
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!
  • Rack mounted audio/video feed-thru panels with RCA couplers
  • Write on space above and numerical legends below each port allows for quick identification of ports
  • Industry standard 1U and 2U panel heights will fit most rack panels

Application

  • A/V applications
  • Surveillance
  • Video production
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175RCA16
Product Name 1.75" x 19" Panel (Black), 16 RCA Couplers
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
Category 5E STP Patch Panel, 24-Port Shielded EIA568A/B - DCP110C5E-24S - L-com, Inc.
Specs
Ports 24
Cable Specifications Category 5/5E
Features Shielded Ports
View Details
2 suppliers