L-com, Inc. 1.75" (1U) Panel, 16 N-type 50 Ohm Couplers installed with cable management brackets included PR175N16CMB

Description
This series of N-Type 1U feedthru rack panels come with 16 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Comes with cable management brackets installed. Features 16 N-Type 50 Ohm Couplers installed Industry standard 1U (1.75") panel height will fit all 19 Inch Racks, includes cable management brackets Heavy gauge steel and black powder coating provides durability Numerical legends below each port allows for quick identification of ports Application Cable management MDF/IDF Premise Wiring Network installation
Datasheet
Description
This series of N-Type 1U feedthru rack panels come with 16 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Comes with cable management brackets installed. Features 16 N-Type 50 Ohm Couplers installed Industry standard 1U (1.75") panel height will fit all 19 Inch Racks, includes cable management brackets Heavy gauge steel and black powder coating provides durability Numerical legends below each port allows for quick identification of ports Application Cable management MDF/IDF Premise Wiring Network installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" (1U) Panel, 16 N-type 50 Ohm Couplers installed with cable management brackets included
PR175N16CMB
1.75" (1U) Panel, 16 N-type 50 Ohm Couplers installed with cable management brackets included PR175N16CMB
This series of N-Type 1U feedthru rack panels come with 16 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Comes with cable management brackets installed. Features 16 N-Type 50 Ohm Couplers installed Industry standard 1U (1.75") panel height will fit all 19 Inch Racks, includes cable management brackets Heavy gauge steel and black powder coating provides durability Numerical legends below each port allows for quick identification of ports Application Cable management MDF/IDF Premise Wiring Network installation

This series of N-Type 1U feedthru rack panels come with 16 N-Type 50 Ohm Couplers installed and are made from 16 gauge cold rolled steel and finished with a durable black powdercoat. Comes with cable management brackets installed.

Features

  • 16 N-Type 50 Ohm Couplers installed
  • Industry standard 1U (1.75") panel height will fit all 19 Inch Racks, includes cable management brackets
  • Heavy gauge steel and black powder coating provides durability
  • Numerical legends below each port allows for quick identification of ports

Application

  • Cable management
  • MDF/IDF
  • Premise Wiring
  • Network installation
Supplier's Site
1.75 (1U) Panel, 16 N-Type 50 Ohm Couplers Installed With Cable Management Brackets Included Rohs Compliant L-Com - 07AH3411 - Newark, An Avnet Company
Chicago, IL, United States
1.75 (1U) Panel, 16 N-Type 50 Ohm Couplers Installed With Cable Management Brackets Included Rohs Compliant L-Com
07AH3411
1.75 (1U) Panel, 16 N-Type 50 Ohm Couplers Installed With Cable Management Brackets Included Rohs Compliant L-Com 07AH3411
1.75" (1U) PANEL, 16 N-TYPE 50 OHM COUPLERS INSTALLED WITH CABLE MANAGEMENT BRACKETS INCLUDED ROHS COMPLIANT: YES

1.75" (1U) PANEL, 16 N-TYPE 50 OHM COUPLERS INSTALLED WITH CABLE MANAGEMENT BRACKETS INCLUDED ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175N16CMB 07AH3411
Product Name 1.75" (1U) Panel, 16 N-type 50 Ohm Couplers installed with cable management brackets included 1.75 (1U) Panel, 16 N-Type 50 Ohm Couplers Installed With Cable Management Brackets Included Rohs Compliant L-Com
Port Type N-Type
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 50
Height in U 1
View Details
Patchbay, Jack Panels - 5073-DCWM110C5E-12-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details