L-com, Inc. 1.75" Panel, 16 FC Ceramic Couplers w/ Cable Minder PR175FC16CMB-SM

Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Can be used with 9/125 Single Mode fiber cables Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Single Mode fiber optic cables with FC connectors Application Data center management High EMI/RFI applications MAN Telco CO
Description
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Can be used with 9/125 Single Mode fiber cables Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Single Mode fiber optic cables with FC connectors Application Data center management High EMI/RFI applications MAN Telco CO

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" Panel, 16 FC Ceramic Couplers w/ Cable Minder
PR175FC16CMB-SM
1.75" Panel, 16 FC Ceramic Couplers w/ Cable Minder PR175FC16CMB-SM
These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today! Features Cable minder allows tie down of incoming cables securing your connections Can be used with 9/125 Single Mode fiber cables Rugged steel construction ensures durability Standard design works with any 19" equipment rack offering multivendor support Used to connect Single Mode fiber optic cables with FC connectors Application Data center management High EMI/RFI applications MAN Telco CO

These rugged L-com rack panels are ideal for LAN interconnect or cross-connect patching. The rear cable minder allows tie down of incoming cables securing your connections. The full complement of FC type couplers (bulkhead adapters) are already installed for immediate use. These panels feature heavy gauge steel with strong welded braces for cable management. We offer two versions of this panel, one for Multimode applications (bronze alignment sleeves) and one for Single Mode (ceramic alignment sleeves). Order online today!

Features

  • Cable minder allows tie down of incoming cables securing your connections
  • Can be used with 9/125 Single Mode fiber cables
  • Rugged steel construction ensures durability
  • Standard design works with any 19" equipment rack offering multivendor support
  • Used to connect Single Mode fiber optic cables with FC connectors

Application

  • Data center management
  • High EMI/RFI applications
  • MAN
  • Telco CO
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175FC16CMB-SM
Product Name 1.75" Panel, 16 FC Ceramic Couplers w/ Cable Minder
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309677 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
View Details
CCTV Patch Panel - H16P-RJ45BNC-2 - Gem Electronics
Specs
Port Type BNC
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details