L-com, Inc. 1.75" x19" Panel, 16 Cat 3 Couplers Shielded PR175F504B-SC3

Description
Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Screened port numbers simplify cable organization and tracking 19" Rack Panel with Category 3 Couplers for Voice and Data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3 LAN aggregation Telco
Description
Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Screened port numbers simplify cable organization and tracking 19" Rack Panel with Category 3 Couplers for Voice and Data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3 LAN aggregation Telco

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" x19" Panel, 16 Cat 3 Couplers Shielded
PR175F504B-SC3
1.75" x19" Panel, 16 Cat 3 Couplers Shielded PR175F504B-SC3
Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Each panel has a black powder coat finish for durability Metal flange is attached with two 4-40 screws for a secure connection Screened port numbers simplify cable organization and tracking 19" Rack Panel with Category 3 Couplers for Voice and Data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Application 802.3 LAN aggregation Telco

Secure mounting of category 3 couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 32 voice or network grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking.
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Each panel has a black powder coat finish for durability
  • Metal flange is attached with two 4-40 screws for a secure connection
  • Screened port numbers simplify cable organization and tracking
  • 19" Rack Panel with Category 3 Couplers for Voice and Data Applications. Available in a 1.75" 16-port version or a 3.5" 32-port version
  • Optional cable management bracket PR-CMB available (sold separately) </font> Same day shipping on most items; Order online today!

Application

  • 802.3
  • LAN aggregation
  • Telco
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175F504B-SC3
Product Name 1.75" x19" Panel, 16 Cat 3 Couplers Shielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 754215 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
Patchbay, Jack Panels - 5073-PR175V-C6A-24-CM-ND - DigiKey
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 6
View Details