L-com, Inc. 1.75" 16 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Unshielded PR175F504B-C6A

Description
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Metal flange is attached with two 4-40 screws for a secure connection 19" x 1.75" rack panel with 16 Category 6a Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management
Description
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Metal flange is attached with two 4-40 screws for a secure connection 19" x 1.75" rack panel with 16 Category 6a Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" 16 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Unshielded
PR175F504B-C6A
1.75" 16 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Unshielded PR175F504B-C6A
Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Metal flange is attached with two 4-40 screws for a secure connection 19" x 1.75" rack panel with 16 Category 6a Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation 802.3/802.3u Data center management

Secure mounting of category 6a couplers has never been better. L-com's exclusive flange mount couplers pre-installed into standard 19" rack panels provide the best method for coupling up to 16 category 6a grade patch cables on a rack. The metal flange is attached permanently to the panel with two 4-40 screws. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Metal flange is attached with two 4-40 screws for a secure connection
  • 19" x 1.75" rack panel with 16 Category 6a Keystone couplers for high-speed data Applications
  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking

Application

  • LAN aggregation
  • 802.3/802.3u
  • Data center management
Supplier's Site
Pnl1U Rack W/16 C6A Cpl L-Com - 41X3383 - Newark, An Avnet Company
Chicago, IL, United States
Pnl1U Rack W/16 C6A Cpl L-Com
41X3383
Pnl1U Rack W/16 C6A Cpl L-Com 41X3383
PNL1U RACK W/16 C6A CPL

PNL1U RACK W/16 C6A CPL

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175F504B-C6A 41X3383
Product Name 1.75" 16 Port ECF Flange Mounted Category 6a Feed-Thru Panel, Unshielded Pnl1U Rack W/16 C6A Cpl L-Com
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 143846 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 50
Height in U 1
View Details
Specs
Port Type ST Connector
Ports 72
Height in U 4
View Details