L-com, Inc. 1.75" 16 Port Panel USB A/A Keystone Style Coupler, Shielded PR175F504-UAAS

Description
This 19" rack panel features 16 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 16 shielded Keystone style USB A/A couplers for USB applications Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Keystone style couplers mount flush with front of panel Optional cable management bracket PR-CMB available (sold separately) Application MDF/IDF Premise Wiring USB cable aggregation
Description
This 19" rack panel features 16 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 16 shielded Keystone style USB A/A couplers for USB applications Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Keystone style couplers mount flush with front of panel Optional cable management bracket PR-CMB available (sold separately) Application MDF/IDF Premise Wiring USB cable aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75" 16 Port Panel USB A/A Keystone Style Coupler, Shielded
PR175F504-UAAS
1.75" 16 Port Panel USB A/A Keystone Style Coupler, Shielded PR175F504-UAAS
This 19" rack panel features 16 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking. Optional cable management bracket PR-CMB available (sold separately) Features 19" patch panels with 16 shielded Keystone style USB A/A couplers for USB applications Screened port numbers simplify cable organization and tracking Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability Keystone style couplers mount flush with front of panel Optional cable management bracket PR-CMB available (sold separately) Application MDF/IDF Premise Wiring USB cable aggregation

This 19" rack panel features 16 shielded keystone style USB Type A/A couplers which mount flush with the panel face. The metal flange in which the couplers snap into is attached permanently to the panel with two 4-40 screws. The panel face has white silk screen numbers to simplify cable organization and tracking.
Optional cable management bracket PR-CMB available (sold separately)

Features

  • 19" patch panels with 16 shielded Keystone style USB A/A couplers for USB applications
  • Screened port numbers simplify cable organization and tracking
  • Constructed with 16-gauge cold rolled steel for strength, each panel has a black powder coat finish for durability
  • Keystone style couplers mount flush with front of panel
  • Optional cable management bracket PR-CMB available (sold separately)

Application

  • MDF/IDF
  • Premise Wiring
  • USB cable aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175F504-UAAS
Product Name 1.75" 16 Port Panel USB A/A Keystone Style Coupler, Shielded
Port Type USB
Unlock Full Specs
to access all available technical data

Similar Products