L-com, Inc. 1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Shielded PR175C6-16S

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" Rack panel with 16 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet
Datasheet
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" Rack panel with 16 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Shielded
PR175C6-16S
1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Shielded PR175C6-16S
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability 19" x 1.75" Rack panel with 16 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application LAN aggregation Data center management Gigabit Ethernet

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile shielded keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. The shielded couplers provide protection against unwanted EMI/RFI emissions. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • 19" x 1.75" Rack panel with 16 Shielded Category 6 Keystone couplers for high-speed data applications provide protection against unwanted EMI/RFI emissions
  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking

Application

  • LAN aggregation
  • Data center management
  • Gigabit Ethernet
Supplier's Site
Patch Panels, Cat6, 1U, 16Port; Connector Type L-Com - 90M0863 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panels, Cat6, 1U, 16Port; Connector Type L-Com
90M0863
Patch Panels, Cat6, 1U, 16Port; Connector Type L-Com 90M0863
PATCH PANELS, CAT6, 1U, 16PORT; Connector Type:Cat6 Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:Cat6; Rack U Height:1U; No. of Outlets:16Outlets RoHS Compliant: No

PATCH PANELS, CAT6, 1U, 16PORT; Connector Type:Cat6 Patch Panel; Product Range:-; No. of Ports:16Ports; LAN Category:Cat6; Rack U Height:1U; No. of Outlets:16Outlets RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number PR175C6-16S 90M0863
Product Name 1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Shielded Patch Panels, Cat6, 1U, 16Port; Connector Type L-Com
Ports 16 16
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 2592384 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
3.5
Specs
Ports 48
Height in U 2
Cable Specifications Category 6
View Details
2 suppliers