L-com, Inc. 1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded PR175C6-16

Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 Category 6 Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation
Description
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 Category 6 Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

Suppliers

Company
Product
Description
Supplier Links
1.75
North Andover, MA, United States
1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded
PR175C6-16
1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded PR175C6-16
High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today! Optional cable management bracket PR-CMB available (sold separately) Same day shipping on most items; Order online today! Features 19" x 1.75" rack panel with 16 Category 6 Keystone couplers for high-speed data Applications Constructed with 16-gauge cold rolled steel for strength Each panel has a black powder coat finish for durability Optional cable management bracket PR-CMB available (sold separately) Silk screened port numbers simplify cable organization and tracking Application Data center management Gigabit Ethernet LAN aggregation

High speed network patching is made easy with L-com's keystone patch panels. L-com's unique low-profile keystone couplers are pre-installed into standard 19" rack panels providing an easy method for coupling up to 16 category 6 grade patch cables on a rack. Panels have a black powder coat finish for durability and each port is numbered to simplify cable organization and tracking. Larger volume quotations are available; Contact us today!
Optional cable management bracket PR-CMB available (sold separately)
Same day shipping on most items; Order online today!

Features

  • 19" x 1.75" rack panel with 16 Category 6 Keystone couplers for high-speed data Applications
  • Constructed with 16-gauge cold rolled steel for strength
  • Each panel has a black powder coat finish for durability
  • Optional cable management bracket PR-CMB available (sold separately) </font>
  • Silk screened port numbers simplify cable organization and tracking

Application

  • Data center management
  • Gigabit Ethernet
  • LAN aggregation
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Patch Panels
Product Number PR175C6-16
Product Name 1.75"x19" (1U) 16 Port Low Profile Category 6 Feed-Thru Panel, Unshielded
Ports 16
Unlock Full Specs
to access all available technical data

Similar Products